Keystone Electronics Corp. Flat Washer, 3/8", Fibre 3188

Description
Part Number: 3188 "ID": .385 [9.8] Material: Fibre OD: .750 [19.1] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3188 "ID": .385 [9.8] Material: Fibre OD: .750 [19.1] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of fibre with an internal diameter of 0.385 inch (9.65 mm), an outer diameter of 0.750 inch (19.1 mm), and a thickness of 0.047 inch (1.2 mm). Designed for use with 3/8" screws.

Datasheet Summary
Powered by GS/AI

Flat washer made of fibre with an internal diameter of 0.385 inch (9.65 mm), an outer diameter of 0.750 inch (19.1 mm), and a thickness of 0.047 inch (1.2 mm). Designed for use with 3/8" screws.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Fibre
3188
Flat Washer, 3/8", Fibre 3188
Part Number: 3188 "ID": .385 [9.8] Material: Fibre OD: .750 [19.1] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3188

  • "ID": .385 [9.8]
  • Material: Fibre
  • OD: .750 [19.1]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3188-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3188-ND
Standard Washers 36-3188-ND
"3/8"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

"3/8"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6890 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6890
Washer Rohs Compliant Keystone 99H6890
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3188 36-3188-ND 99H6890
Product Name Flat Washer, 3/8", Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #4, Fibre - 3155 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
4 suppliers
GROM - 740 - Heilind Electronics, Inc.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
View Details
Shoulder Washer - 3103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.115 inch (2.921 mm)
View Details
4 suppliers