Keystone Electronics Corp. Shoulder Washer 3231

Description
Part Number: 3231 "ID": .120 [3.1} Material: Fibre OD: .312 [7.9] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3231 "ID": .120 [3.1} Material: Fibre OD: .312 [7.9] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3231 is a fibre shoulder washer with an outer diameter of 0.312 inches (7.9 mm), an inner diameter of 0.120 inches (3.1 mm), a shoulder thickness of 0.062 inches (1.6 mm), and a shoulder height of 0.203 inches (5.2 mm), compliant with ASTM D710 for commercial-grade fibre material.

Datasheet Summary
Powered by GS/AI

3231 is a fibre shoulder washer with an outer diameter of 0.312 inches (7.9 mm), an inner diameter of 0.120 inches (3.1 mm), a shoulder thickness of 0.062 inches (1.6 mm), and a shoulder height of 0.203 inches (5.2 mm), compliant with ASTM D710 for commercial-grade fibre material.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3231 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3231
Shoulder Washer 3231
Part Number: 3231 "ID": .120 [3.1} Material: Fibre OD: .312 [7.9] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3231

  • "ID": .120 [3.1}
  • Material: Fibre
  • OD: .312 [7.9]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3231-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3231-ND
Bushing, Shoulder Washers 36-3231-ND
"#4 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

"#4 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 38H9318 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
38H9318
Washer Rohs Compliant Keystone 38H9318
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3231 36-3231-ND 38H9318
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Rohs Compliant Keystone
Washer Type Shoulder
Material Fibre Fibre
Inside Diameter 0.120 inch (3.048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #4, Nylon - 3118 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers
Flat Washer, #6, Nylon - 3123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Nylon Retaining Washer - 2249 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.177 inch (4.496 mm)
View Details
2 suppliers
Flat Washer, #4, Nylon - 3348 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers