Keystone Electronics Corp. Flat Washer, #4, Fibre 3117

Description
Part Number: 3117 "ID": .120 [3.1} Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3117 "ID": .120 [3.1} Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of commercial grade fibre, designed to grip screw shanks for quick assembly, with an inner diameter of 0.120 inch (3.05 mm), outer diameter of 0.375 inch (9.5 mm), and thickness of 0.032 inch (0.81 mm).

Datasheet Summary
Powered by GS/AI

Flat washer made of commercial grade fibre, designed to grip screw shanks for quick assembly, with an inner diameter of 0.120 inch (3.05 mm), outer diameter of 0.375 inch (9.5 mm), and thickness of 0.032 inch (0.81 mm).

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #4, Fibre - 3117 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #4, Fibre
3117
Flat Washer, #4, Fibre 3117
Part Number: 3117 "ID": .120 [3.1} Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3117

  • "ID": .120 [3.1}
  • Material: Fibre
  • OD: .373 [9.5]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3117-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3117-ND
Standard Washers 36-3117-ND
"#4 Flat Washer 0.032"" (0.81mm) Thick Fibre"

"#4 Flat Washer 0.032"" (0.81mm) Thick Fibre"

Buy Now Datasheet
Washer, Flat; Fibre (ASTM D710); 0.120 in.; 0.375 in.; 0.032 in. - 70181714 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Fibre (ASTM D710); 0.120 in.; 0.375 in.; 0.032 in.
70181714
Washer, Flat; Fibre (ASTM D710); 0.120 in.; 0.375 in.; 0.032 in. 70181714
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Commercial Grade per ASTM D710.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Commercial Grade per ASTM D710.

Supplier's Site
Washer Rohs Compliant Keystone - 93B4460 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
93B4460
Washer Rohs Compliant Keystone 93B4460
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 3117 36-3117-ND 70181714 93B4460
Product Name Flat Washer, #4, Fibre Standard Washers Washer, Flat; Fibre (ASTM D710); 0.120 in.; 0.375 in.; 0.032 in. Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.120 inch (3.048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Fibre - 3370 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Shoulder Washer - 7683 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
Flat Washer, #6, Nylon - 3163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
Nylon Retaining Washer - 2291 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.177 inch (4.496 mm)
View Details
2 suppliers