Keystone Electronics Corp. Nylon Retaining Washer 2292

Description
Part Number: 2292 "ID": .234 [5.9] Material: Nylon OD: .593 [15.1] Style: Retaining Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 2292 "ID": .234 [5.9] Material: Nylon OD: .593 [15.1] Style: Retaining Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.234 in (5.9 mm), an outer diameter of 0.593 in (15.1 mm), and a thickness of 0.062 in (1.57 mm), designed to grip the screw shank for quick assembly. The washer is made of Nylon 6/6 rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with an internal diameter of 0.234 in (5.9 mm), an outer diameter of 0.593 in (15.1 mm), and a thickness of 0.062 in (1.57 mm), designed to grip the screw shank for quick assembly. The washer is made of Nylon 6/6 rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Washer - 2292 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Washer
2292
Nylon Retaining Washer 2292
Part Number: 2292 "ID": .234 [5.9] Material: Nylon OD: .593 [15.1] Style: Retaining Thickness: .062 [1.6] Type: Washer

Part Number: 2292

  • "ID": .234 [5.9]
  • Material: Nylon
  • OD: .593 [15.1]
  • Style: Retaining
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-2292-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-2292-ND
Standard Washers 36-2292-ND
"1/4"" Flat, Retaining Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"1/4"" Flat, Retaining Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 2292 36-2292-ND
Product Name Nylon Retaining Washer Standard Washers
Washer Type Nylon Retaining Washer Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 4698 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, #8, Nylon - 3168 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Shoulder Washer - 7684 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
2 suppliers