Keystone Electronics Corp. Shoulder Washer 4702

Description
Part Number: 4702 "ID": .194 [4.9] Material: Fibre OD: .308 [7.8] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 4702 "ID": .194 [4.9] Material: Fibre OD: .308 [7.8] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4702 is a fibre shoulder washer with an inner diameter of .194 (4.9), outer diameter of .308 (7.8), and thickness of .062 (1.6), manufactured from fibre commercial grade per ASTM D710.

Datasheet Summary
Powered by GS/AI

4702 is a fibre shoulder washer with an inner diameter of .194 (4.9), outer diameter of .308 (7.8), and thickness of .062 (1.6), manufactured from fibre commercial grade per ASTM D710.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 4702 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
4702
Shoulder Washer 4702
Part Number: 4702 "ID": .194 [4.9] Material: Fibre OD: .308 [7.8] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 4702

  • "ID": .194 [4.9]
  • Material: Fibre
  • OD: .308 [7.8]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-4702-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-4702-ND
Bushing, Shoulder Washers 36-4702-ND
"#10 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

"#10 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 80H9677 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
80H9677
Washer Rohs Compliant Keystone 80H9677
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 4702 36-4702-ND 80H9677
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Rohs Compliant Keystone
Washer Type Shoulder
Material Fibre Fibre
Inside Diameter 0.194 inch (4.928 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, #6, Fibre - 3370 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Stainless Steel Lock Washer - 7248-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material StainlessSteel
Outside Diameter 0.197 inch (5.004 mm)
View Details
4 suppliers
Nylon Retaining Washer - 2287 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.152 inch (3.861 mm)
View Details
2 suppliers