Keystone Electronics Corp. Shoulder Washer 3066

Description
Part Number: 3066 "ID": .170 [4.3] Material: Fibre OD: .210 [5.3] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3066 "ID": .170 [4.3] Material: Fibre OD: .210 [5.3] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3066 is a fibre shoulder washer with an inner diameter of 0.170 in (4.3 mm), an outer diameter of 0.210 in (5.3 mm), and a thickness of 0.062 in (1.6 mm), designed for use with screws and complying with ASTM D710 for commercial-grade fibre material.

Datasheet Summary
Powered by GS/AI

3066 is a fibre shoulder washer with an inner diameter of 0.170 in (4.3 mm), an outer diameter of 0.210 in (5.3 mm), and a thickness of 0.062 in (1.6 mm), designed for use with screws and complying with ASTM D710 for commercial-grade fibre material.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3066 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3066
Shoulder Washer 3066
Part Number: 3066 "ID": .170 [4.3] Material: Fibre OD: .210 [5.3] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3066

  • "ID": .170 [4.3]
  • Material: Fibre
  • OD: .210 [5.3]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3066-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3066-ND
Bushing, Shoulder Washers 36-3066-ND
"#8 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

"#8 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6812 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6812
Washer Rohs Compliant Keystone 99H6812
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3066 36-3066-ND 99H6812
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Rohs Compliant Keystone
Washer Type Shoulder
Material Fibre Fibre
Inside Diameter 0.170 inch (4.318 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, #10, Fibre - 3208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
2 suppliers
Shoulder Washer - 7680 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Outside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Steel Lock Washer-Yellow Plate - 7230-2 - Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Finish ZincChromate
View Details
2 suppliers