Keystone Electronics Corp. Flat Washer, #10, Nylon 3211

Description
Part Number: 3211 "ID": .196 [5.0] Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3211 "ID": .196 [5.0] Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Flat Washer, #10, Nylon, part number 3211, is designed for use in various applications requiring a lightweight and corrosion-resistant fastening solution. It features an inner diameter (ID) of 0.196 inches (5.0 mm) and an outer diameter (OD) of 0.312 inches (7.9 mm). The washer has a thickness of 0.062 inches (1.6 mm) and is made from nylon, specifically Grade 6/6, which is compliant with ASTM D4066 standards. This product is suitable for environments where non-metallic materials are preferred, offering benefits such as electrical insulation and resistance to moisture.

Datasheet Summary
Powered by GS/AI

The Flat Washer, #10, Nylon, part number 3211, is designed for use in various applications requiring a lightweight and corrosion-resistant fastening solution. It features an inner diameter (ID) of 0.196 inches (5.0 mm) and an outer diameter (OD) of 0.312 inches (7.9 mm). The washer has a thickness of 0.062 inches (1.6 mm) and is made from nylon, specifically Grade 6/6, which is compliant with ASTM D4066 standards. This product is suitable for environments where non-metallic materials are preferred, offering benefits such as electrical insulation and resistance to moisture.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #10, Nylon - 3211 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #10, Nylon
3211
Flat Washer, #10, Nylon 3211
Part Number: 3211 "ID": .196 [5.0] Material: Nylon OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3211

  • "ID": .196 [5.0]
  • Material: Nylon
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3211-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3211-ND
Standard Washers 36-3211-ND
"#10 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

"#10 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 23C2125 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
23C2125
Washer Rohs Compliant Keystone 23C2125
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3211 36-3211-ND 23C2125
Product Name Flat Washer, #10, Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Nylon Nylon
Inside Diameter 0.196 inch (4.978 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Washer - 2293 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.350 inch (8.890 mm)
View Details
2 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
4 suppliers
Flat Washer, #6, Nylon - 3123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers