Keystone Electronics Corp. Shoulder Washer 3056

Description
Part Number: 3056 "ID": .171 [4.3] Material: Nylon OD: .344 [8.7] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3056 "ID": .171 [4.3] Material: Nylon OD: .344 [8.7] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3056 is a nylon shoulder washer with an inner diameter of 0.171 inch (4.3 mm), outer diameter of 0.344 inch (8.7 mm), and thickness of 0.062 inch (1.6 mm), designed for use with #8 screws. It is made of Nylon 6/6 per ASTM D4066 and features a shoulder design for spacing and alignment in assembly applications.

Datasheet Summary
Powered by GS/AI

3056 is a nylon shoulder washer with an inner diameter of 0.171 inch (4.3 mm), outer diameter of 0.344 inch (8.7 mm), and thickness of 0.062 inch (1.6 mm), designed for use with #8 screws. It is made of Nylon 6/6 per ASTM D4066 and features a shoulder design for spacing and alignment in assembly applications.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3056 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3056
Shoulder Washer 3056
Part Number: 3056 "ID": .171 [4.3] Material: Nylon OD: .344 [8.7] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3056

  • "ID": .171 [4.3]
  • Material: Nylon
  • OD: .344 [8.7]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
WASHER - 3056 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3056
WASHER 3056
WASHER

WASHER

Buy Now
Bushing, Shoulder Washers - 36-3056-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3056-ND
Bushing, Shoulder Washers 36-3056-ND
"#8 Shoulder Washer 0.203"" (5.17mm) Thick Nylon"

"#8 Shoulder Washer 0.203"" (5.17mm) Thick Nylon"

Buy Now Datasheet
Bushing, Shoulder Washers - 3056 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3056
Bushing, Shoulder Washers 3056
WASHER SHOULDER #8 NYLON

WASHER SHOULDER #8 NYLON

Supplier's Site Datasheet
Washer, Shoulder; Nylon (ASTM D4066); 0.171 in.; 0.344 in.; 0.062 in. - 70181813 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Shoulder; Nylon (ASTM D4066); 0.171 in.; 0.344 in.; 0.062 in.
70181813
Washer, Shoulder; Nylon (ASTM D4066); 0.171 in.; 0.344 in.; 0.062 in. 70181813
Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066) Grade 6/6 per ASTM D4066.

Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066)
Grade 6/6 per ASTM D4066.

Supplier's Site
Washer Rohs Compliant Keystone - 02C7033 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
02C7033
Washer Rohs Compliant Keystone 02C7033
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Washers Washers Washers Washers Washers Washers
Product Number 3056 3056 36-3056-ND 3056 70181813 02C7033
Product Name Shoulder Washer WASHER Bushing, Shoulder Washers Bushing, Shoulder Washers Washer, Shoulder; Nylon (ASTM D4066); 0.171 in.; 0.344 in.; 0.062 in. Washer Rohs Compliant Keystone
Washer Type Shoulder Shoulder
Material Nylon Nylon Nylon Nylon
Inside Diameter 0.171 inch (4.343 mm) 0.171 inch (4.343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #4, Steel - 4692 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
Outside Diameter 0.281 inch (7.137 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, #10, Fibre - 349 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers