Keystone Electronics Corp. Shoulder Washer 3232

Description
Part Number: 3232 "ID": .140 [3.6] Material: Fibre OD: .210 [5.3] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3232 "ID": .140 [3.6] Material: Fibre OD: .210 [5.3] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3232 fibre shoulder washer has a thickness of 0.031 inch (0.79 mm), an outer diameter of 0.375 inch (9.5 mm), an inner diameter of 0.140 inch (3.6 mm), and a shoulder diameter of 0.240 inch (6.1 mm). It is made of fibre, commercial grade per ASTM D710, and is designed for use with #6 screws.

Datasheet Summary
Powered by GS/AI

The 3232 fibre shoulder washer has a thickness of 0.031 inch (0.79 mm), an outer diameter of 0.375 inch (9.5 mm), an inner diameter of 0.140 inch (3.6 mm), and a shoulder diameter of 0.240 inch (6.1 mm). It is made of fibre, commercial grade per ASTM D710, and is designed for use with #6 screws.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3232 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3232
Shoulder Washer 3232
Part Number: 3232 "ID": .140 [3.6] Material: Fibre OD: .210 [5.3] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3232

  • "ID": .140 [3.6]
  • Material: Fibre
  • OD: .210 [5.3]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3232-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3232-ND
Bushing, Shoulder Washers 36-3232-ND
"#6 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

"#6 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

Buy Now Datasheet
Washer, Shoulder; Fibre (ASTM D710); 0.140 in.; 0.375 in.; 0.062 in. - 70181789 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Shoulder; Fibre (ASTM D710); 0.140 in.; 0.375 in.; 0.062 in.
70181789
Washer, Shoulder; Fibre (ASTM D710); 0.140 in.; 0.375 in.; 0.062 in. 70181789
Fiber Shoulder Washer, Body Material Fiber (ASTM D710) Commercial Grade per ASTM D710.

Fiber Shoulder Washer, Body Material Fiber (ASTM D710)
Commercial Grade per ASTM D710.

Supplier's Site
Washer Rohs Compliant Keystone - 91B3988 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
91B3988
Washer Rohs Compliant Keystone 91B3988
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 3232 36-3232-ND 70181789 91B3988
Product Name Shoulder Washer Bushing, Shoulder Washers Washer, Shoulder; Fibre (ASTM D710); 0.140 in.; 0.375 in.; 0.062 in. Washer Rohs Compliant Keystone
Washer Type Shoulder Shoulder
Material Fibre Fibre
Inside Diameter 0.140 inch (3.556 mm) 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3233 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Shoulder Washer - 3103 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.115 inch (2.921 mm)
View Details
4 suppliers