Keystone Electronics Corp. Shoulder Washer 3105

Description
Part Number: 3105 "ID": .171 [4.3] Material: Nylon OD: .344 [8.7] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3105 "ID": .171 [4.3] Material: Nylon OD: .344 [8.7] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 3105 is a nylon shoulder washer for #8 screws with an inner diameter of 0.171 in (4.3 mm), outer diameter of 0.344 in (8.7 mm), and thickness of 0.062 in (1.6 mm). The washer is made of nylon 6/6 per ASTM D4066.

Datasheet Summary
Powered by GS/AI

Part number 3105 is a nylon shoulder washer for #8 screws with an inner diameter of 0.171 in (4.3 mm), outer diameter of 0.344 in (8.7 mm), and thickness of 0.062 in (1.6 mm). The washer is made of nylon 6/6 per ASTM D4066.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3105 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3105
Shoulder Washer 3105
Part Number: 3105 "ID": .171 [4.3] Material: Nylon OD: .344 [8.7] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3105

  • "ID": .171 [4.3]
  • Material: Nylon
  • OD: .344 [8.7]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3105-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3105-ND
Bushing, Shoulder Washers 36-3105-ND
"#8 Shoulder Washer 0.312"" (7.92mm) 5/16"" Thick Nylon"

"#8 Shoulder Washer 0.312"" (7.92mm) 5/16"" Thick Nylon"

Buy Now Datasheet
Bushing, Shoulder Washers - 3105 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3105
Bushing, Shoulder Washers 3105
WASHER SHOULDER #8 NYLON

WASHER SHOULDER #8 NYLON

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey ODG (Origin Data Global)
Product Category Washers Washers Washers
Product Number 3105 36-3105-ND 3105
Product Name Shoulder Washer Bushing, Shoulder Washers Bushing, Shoulder Washers
Washer Type Shoulder
Material Nylon Nylon Nylon
Inside Diameter 0.171 inch (4.343 mm) 0.171 inch (4.343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, #2, Fibre - 3194 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Flat Washer, #6, Fibre - 3201 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Flat Washer, #10, Fibre - 3210 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers