Keystone Electronics Corp. Shoulder Washer 3230

Description
Part Number: 3230 "ID": .115 [2.9] Material: Fibre OD: .281 [7.1] Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3230 "ID": .115 [2.9] Material: Fibre OD: .281 [7.1] Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3230 is a fibre shoulder washer with an inner diameter of 0.115 in (2.9 mm), outer diameter of 0.281 in (7.1 mm), and thickness of 0.062 in (1.6 mm), made from fibre, commercial grade per ASTM D710.

Datasheet Summary
Powered by GS/AI

The 3230 is a fibre shoulder washer with an inner diameter of 0.115 in (2.9 mm), outer diameter of 0.281 in (7.1 mm), and thickness of 0.062 in (1.6 mm), made from fibre, commercial grade per ASTM D710.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3230 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3230
Shoulder Washer 3230
Part Number: 3230 "ID": .115 [2.9] Material: Fibre OD: .281 [7.1] Thickness: .062 [1.6] Type: Washer

Part Number: 3230

  • "ID": .115 [2.9]
  • Material: Fibre
  • OD: .281 [7.1]
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
WASHER - 3230 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3230
WASHER 3230
WASHER

WASHER

Buy Now
Bushing, Shoulder Washers - 36-3230-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3230-ND
Bushing, Shoulder Washers 36-3230-ND
"#4 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

"#4 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

Buy Now Datasheet
Fasteners, Fibre Washer; Internal Diameter Keystone - 73C7731 - Newark, An Avnet Company
Chicago, IL, United States
Fasteners, Fibre Washer; Internal Diameter Keystone
73C7731
Fasteners, Fibre Washer; Internal Diameter Keystone 73C7731
FASTENERS, FIBRE WASHER; Internal Diameter:2.9mm; External Diameter:7.1mm; Fastener Material:Fibre; Thread Size - Metric:M2.5; Product Range:-; Hole Diameter:0.115"; Inner Diameter:2.9mm; Material:Fibre; Screw Size Accepted:#4 RoHS Compliant: Yes

FASTENERS, FIBRE WASHER; Internal Diameter:2.9mm; External Diameter:7.1mm; Fastener Material:Fibre; Thread Size - Metric:M2.5; Product Range:-; Hole Diameter:0.115"; Inner Diameter:2.9mm; Material:Fibre; Screw Size Accepted:#4 RoHS Compliant: Yes

Supplier's Site Datasheet
Bushing, Shoulder Washers - 3230 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3230
Bushing, Shoulder Washers 3230
WASHER SHOULDER #4 FIBRE

WASHER SHOULDER #4 FIBRE

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Washers Washers Washers Washers Washers
Product Number 3230 3230 36-3230-ND 73C7731 3230
Product Name Shoulder Washer WASHER Bushing, Shoulder Washers Fasteners, Fibre Washer; Internal Diameter Keystone Bushing, Shoulder Washers
Washer Type Shoulder Lockwasher, Internal Tooth
Material Fibre Fibre Fibre Fibre
Inside Diameter 0.115 inch (2.921 mm) 0.114 inch (2.900 mm) 0.115 inch (2.921 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #8, Fibre - 3125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Flat Washer, #2, Fibre - 3150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Shoulder Washer - 3064 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
6 suppliers
Nylon Retaining Washer - 2290 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.177 inch (4.496 mm)
View Details
2 suppliers