Keystone Electronics Corp. Shoulder Washer 3060

Description
Part Number: 3060 "ID": .260 [6.6] Material: Nylon OD: .513 [13.0] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3060 "ID": .260 [6.6] Material: Nylon OD: .513 [13.0] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 3060 is a nylon shoulder washer with an inner diameter of 0.260 inch (6.6 mm), outer diameter of 0.513 inch (13.0 mm), and thickness of 0.062 inch (1.6 mm). The washer is made of nylon 6/6 per ASTM D4066 and is designed for use with mechanical fasteners.

Datasheet Summary
Powered by GS/AI

Part number 3060 is a nylon shoulder washer with an inner diameter of 0.260 inch (6.6 mm), outer diameter of 0.513 inch (13.0 mm), and thickness of 0.062 inch (1.6 mm). The washer is made of nylon 6/6 per ASTM D4066 and is designed for use with mechanical fasteners.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3060 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3060
Shoulder Washer 3060
Part Number: 3060 "ID": .260 [6.6] Material: Nylon OD: .513 [13.0] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3060

  • "ID": .260 [6.6]
  • Material: Nylon
  • OD: .513 [13.0]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3060-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3060-ND
Bushing, Shoulder Washers 36-3060-ND
"1/4"" Shoulder Washer 0.563"" (14.30mm) Thick Nylon"

"1/4"" Shoulder Washer 0.563"" (14.30mm) Thick Nylon"

Buy Now Datasheet
Bushing, Shoulder Washers - 3060 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3060
Bushing, Shoulder Washers 3060
WASHER SHOULDER 1/4 NYLON

WASHER SHOULDER 1/4 NYLON

Supplier's Site Datasheet
Washer, Shoulder; Nylon (ASTM D4066); 0.260 in.; 0.513 in.; 0.062 in. - 70181820 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Shoulder; Nylon (ASTM D4066); 0.260 in.; 0.513 in.; 0.062 in.
70181820
Washer, Shoulder; Nylon (ASTM D4066); 0.260 in.; 0.513 in.; 0.062 in. 70181820
Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066) Grade 6/6 per ASTM D4066.

Nylon Shoulder Washer⁄Bushings, Material Nylon (ASTM D4066)
Grade 6/6 per ASTM D4066.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Washers Washers Washers Washers
Product Number 3060 36-3060-ND 3060 70181820
Product Name Shoulder Washer Bushing, Shoulder Washers Bushing, Shoulder Washers Washer, Shoulder; Nylon (ASTM D4066); 0.260 in.; 0.513 in.; 0.062 in.
Washer Type Shoulder Shoulder
Material Nylon Nylon Nylon Nylon
Inside Diameter 0.260 inch (6.604 mm) 0.260 inch (6.604 mm) 0.260 inch (6.604 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Fibre - 3208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
2 suppliers
Shoulder Washer - 3231 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, #10, Steel - 4703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Steel
Inside Diameter 0.200 inch (5.080 mm)
View Details
3 suppliers