Keystone Electronics Corp. Polarizing Washer-Red 59

Description
Part Number: 59 Cell Size: D, C, AA Color: Red Material: Polyethylene Protects battery and circuitry from improper battery installation. Only positive dimpled battery contact will make contact. Red color provides Intuitive polarity marking * Battery clip not included *
Request a Quote Datasheet
Description
Part Number: 59 Cell Size: D, C, AA Color: Red Material: Polyethylene Protects battery and circuitry from improper battery installation. Only positive dimpled battery contact will make contact. Red color provides Intuitive polarity marking * Battery clip not included *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polarizing Washer-Red - 59 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Polarizing Washer-Red
59
Polarizing Washer-Red 59
Part Number: 59 Cell Size: D, C, AA Color: Red Material: Polyethylene Protects battery and circuitry from improper battery installation. Only positive dimpled battery contact will make contact. Red color provides Intuitive polarity marking * Battery clip not included *

Part Number: 59

  • Cell Size: D, C, AA
  • Color: Red
  • Material: Polyethylene
  • Protects battery and circuitry from improper battery installation.
  • Only positive dimpled battery contact will make contact.
  • Red color provides Intuitive polarity marking

* Battery clip not included *

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Washers
Product Number 59
Product Name Polarizing Washer-Red
Washer Type Polarizing Washer-Red
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Nylon - 3177 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #2, Nylon - 3114 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Outside Diameter 0.187 inch (4.750 mm)
View Details
3 suppliers
Flat Washer, #10, Nylon - 3132 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers
Shoulder Washer - 3107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.200 inch (5.080 mm)
View Details
4 suppliers