Keystone Electronics Corp. Flat Washer, #10, Nylon 3175

Description
Part Number: 3175 "ID": .196 [5.0] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3175 "ID": .196 [5.0] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat retaining washer made of Nylon Grade 6/6 per ASTM D4066, with an inner diameter of 0.196 in (4.98 mm), outer diameter of 0.375 in (9.5 mm), and thickness of 0.047 in (1.19 mm), designed to grip the screw shank for quick assembly. Compatible with #10 screws.

Datasheet Summary
Powered by GS/AI

Flat retaining washer made of Nylon Grade 6/6 per ASTM D4066, with an inner diameter of 0.196 in (4.98 mm), outer diameter of 0.375 in (9.5 mm), and thickness of 0.047 in (1.19 mm), designed to grip the screw shank for quick assembly. Compatible with #10 screws.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #10, Nylon - 3175 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #10, Nylon
3175
Flat Washer, #10, Nylon 3175
Part Number: 3175 "ID": .196 [5.0] Material: Nylon OD: .373 [9.5] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3175

  • "ID": .196 [5.0]
  • Material: Nylon
  • OD: .373 [9.5]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3175-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3175-ND
Standard Washers 36-3175-ND
"#10 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

"#10 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

Buy Now Datasheet
Washer, Flat; Nylon (ASTM D4066); 0.196in.; 0.375 in.; 0.047 in. - 70181761 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Flat; Nylon (ASTM D4066); 0.196in.; 0.375 in.; 0.047 in.
70181761
Washer, Flat; Nylon (ASTM D4066); 0.196in.; 0.375 in.; 0.047 in. 70181761
Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness Grade 6/6 per ASTM D4066.

Flat Washers, Nylon (ASTM D4066) and Fiber (ASTM D710) Body Material, 0.032 " to 0.062 " Thickness
Grade 6/6 per ASTM D4066.

Supplier's Site
Washer Rohs Compliant Keystone - 99H6881 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6881
Washer Rohs Compliant Keystone 99H6881
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 3175 36-3175-ND 70181761 99H6881
Product Name Flat Washer, #10, Nylon Standard Washers Washer, Flat; Nylon (ASTM D4066); 0.196in.; 0.375 in.; 0.047 in. Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS Flat or USS
Material Nylon Nylon Nylon
Inside Diameter 0.196 inch (4.978 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #4, Nylon - 3359 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers
Nylon Retaining Washer - 2249 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.177 inch (4.496 mm)
View Details
2 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, #4, Nylon - 3157 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers