Keystone Electronics Corp. Shoulder Washer 3055

Description
Part Number: 3055 "ID": .140 [3.6] Material: Nylon OD: .290 [7.4] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3055 "ID": .140 [3.6] Material: Nylon OD: .290 [7.4] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 3055 is a nylon shoulder washer with an inner diameter of 0.140 in (3.6 mm), an outer diameter of 0.290 in (7.4 mm), and a thickness of 0.047 in (1.2 mm), designed for use with #4 screws. The washer is made from nylon 6/6 per ASTM D4066. It has a shoulder height of 0.170 in (4.3 mm), matching the specification for the #4 screw series. The part is RoHS compliant and falls under the nylon shoulder washer/bushing product line.

Datasheet Summary
Powered by GS/AI

Part number 3055 is a nylon shoulder washer with an inner diameter of 0.140 in (3.6 mm), an outer diameter of 0.290 in (7.4 mm), and a thickness of 0.047 in (1.2 mm), designed for use with #4 screws. The washer is made from nylon 6/6 per ASTM D4066. It has a shoulder height of 0.170 in (4.3 mm), matching the specification for the #4 screw series. The part is RoHS compliant and falls under the nylon shoulder washer/bushing product line.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3055 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3055
Shoulder Washer 3055
Part Number: 3055 "ID": .140 [3.6] Material: Nylon OD: .290 [7.4] Style: Shoulder Thickness: .047 [1.2] Type: Washer

Part Number: 3055

  • "ID": .140 [3.6]
  • Material: Nylon
  • OD: .290 [7.4]
  • Style: Shoulder
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3055-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3055-ND
Bushing, Shoulder Washers 36-3055-ND
"#6 Shoulder Washer 0.547"" (13.89mm) Thick Nylon"

"#6 Shoulder Washer 0.547"" (13.89mm) Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6811 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6811
Washer Rohs Compliant Keystone 99H6811
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3055 36-3055-ND 99H6811
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Rohs Compliant Keystone
Washer Type Shoulder
Material Nylon Nylon
Inside Diameter 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3235 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Shoulder Washer - 7680 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Outside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Shoulder Washer - 343 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.125 inch (3.175 mm)
View Details
4 suppliers