Keystone Electronics Corp. Flat Washer, #2, Fibre 3150

Description
Part Number: 3150 "ID": .098 [2.5] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3150 "ID": .098 [2.5] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Flat Washer, #2, Fibre, part number 3150, is manufactured by Keystone Electronics Corp. It features an inner diameter (ID) of 0.098 inches (2.5 mm) and an outer diameter (OD) of 0.312 inches (7.9 mm). The washer has a thickness of 0.047 inches (1.2 mm) and is made from commercial-grade fibre material. This product is suitable for applications requiring a lightweight and non-metallic washer, providing insulation and resistance to corrosion. Its specifications make it appropriate for use in various assembly and fastening applications where a flat washer is needed.

Datasheet Summary
Powered by GS/AI

The Flat Washer, #2, Fibre, part number 3150, is manufactured by Keystone Electronics Corp. It features an inner diameter (ID) of 0.098 inches (2.5 mm) and an outer diameter (OD) of 0.312 inches (7.9 mm). The washer has a thickness of 0.047 inches (1.2 mm) and is made from commercial-grade fibre material. This product is suitable for applications requiring a lightweight and non-metallic washer, providing insulation and resistance to corrosion. Its specifications make it appropriate for use in various assembly and fastening applications where a flat washer is needed.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #2, Fibre - 3150 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #2, Fibre
3150
Flat Washer, #2, Fibre 3150
Part Number: 3150 "ID": .098 [2.5] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3150

  • "ID": .098 [2.5]
  • Material: Fibre
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3150-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3150-ND
Standard Washers 36-3150-ND
"#2 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

"#2 Flat Washer 0.047"" (1.19mm) 3/64"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6868 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6868
Washer Rohs Compliant Keystone 99H6868
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3150 36-3150-ND 99H6868
Product Name Flat Washer, #2, Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.098 inch (2.489 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #8, Fibre - 3164 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers