Keystone Electronics Corp. Flat Washer, 3/8", Nylon 3147

Description
Part Number: 3147 "ID": .385 [9.8] Material: Nylon OD: 1.000 [25.4] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote Datasheet
Description
Part Number: 3147 "ID": .385 [9.8] Material: Nylon OD: 1.000 [25.4] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Nylon
3147
Flat Washer, 3/8", Nylon 3147
Part Number: 3147 "ID": .385 [9.8] Material: Nylon OD: 1.000 [25.4] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3147

  • "ID": .385 [9.8]
  • Material: Nylon
  • OD: 1.000 [25.4]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3147-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3147-ND
Standard Washers 36-3147-ND
"3/8"" Flat Washer 0.032"" (0.81mm) Thick Nylon"

"3/8"" Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6866 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6866
Washer Rohs Compliant Keystone 99H6866
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3147 36-3147-ND 99H6866
Product Name Flat Washer, 3/8", Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Fibre - 3159 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Shoulder Washer - 3235 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
3 suppliers
Shoulder Washer - 3104 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, #2, Fibre - 3148 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers