Keystone Electronics Corp. Flat Washer, #6, Fibre 3119

Description
Part Number: 3119 "ID": .140 [3.6] Material: Fibre OD: .250 [6.4] Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3119 "ID": .140 [3.6] Material: Fibre OD: .250 [6.4] Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer for #6 screw, made of commercial grade fibre, with an inner diameter of 0.140 inches (3.56 mm), outer diameter of 0.250 inches (6.4 mm), and thickness of 0.032 inches (0.81 mm).

Datasheet Summary
Powered by GS/AI

Flat washer for #6 screw, made of commercial grade fibre, with an inner diameter of 0.140 inches (3.56 mm), outer diameter of 0.250 inches (6.4 mm), and thickness of 0.032 inches (0.81 mm).

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #6, Fibre - 3119 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #6, Fibre
3119
Flat Washer, #6, Fibre 3119
Part Number: 3119 "ID": .140 [3.6] Material: Fibre OD: .250 [6.4] Thickness: .032 [.81] Type: Washer

Part Number: 3119

  • "ID": .140 [3.6]
  • Material: Fibre
  • OD: .250 [6.4]
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
FIBRE WASHER - 3119 - Heilind Electronics, Inc.
Wilmington, MA, United States
FIBRE WASHER
3119
FIBRE WASHER 3119
FIBRE WASHER

FIBRE WASHER

Buy Now
Standard Washers - 36-3119-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3119-ND
Standard Washers 36-3119-ND
"#6 Flat Washer 0.032"" (0.81mm) Thick Fibre"

"#6 Flat Washer 0.032"" (0.81mm) Thick Fibre"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey
Product Category Washers Washers Washers
Product Number 3119 3119 36-3119-ND
Product Name Flat Washer, #6, Fibre FIBRE WASHER Standard Washers
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #2, Nylon - 3347 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Outside Diameter 0.250 inch (6.350 mm)
View Details
2 suppliers
Polarizing Washer-Black - 60 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Polarizing Washer-Black
Material Polyethylene
View Details
Shoulder Washer - 3230 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.115 inch (2.921 mm)
View Details
5 suppliers
Flat Washer, #2, Nylon - 3114 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Outside Diameter 0.187 inch (4.750 mm)
View Details
3 suppliers