Keystone Electronics Corp. Flat Washer, #8, Fibre 3203

Description
Part Number: 3203 "ID": .171 [4.3] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3203 "ID": .171 [4.3] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of fibre, with an inner diameter of 0.171 inches (4.34 mm), an outer diameter of 0.312 inches (7.9 mm), and a thickness of 0.062 inches (1.57 mm), designed for use with #8 screws. The washer is configured to retain on the screw shank for easy assembly.

Datasheet Summary
Powered by GS/AI

Flat washer made of fibre, with an inner diameter of 0.171 inches (4.34 mm), an outer diameter of 0.312 inches (7.9 mm), and a thickness of 0.062 inches (1.57 mm), designed for use with #8 screws. The washer is configured to retain on the screw shank for easy assembly.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #8, Fibre - 3203 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #8, Fibre
3203
Flat Washer, #8, Fibre 3203
Part Number: 3203 "ID": .171 [4.3] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3203

  • "ID": .171 [4.3]
  • Material: Fibre
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3203-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3203-ND
Standard Washers 36-3203-ND
"#8 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

"#8 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6900 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6900
Washer Rohs Compliant Keystone 99H6900
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3203 36-3203-ND 99H6900
Product Name Flat Washer, #8, Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.171 inch (4.343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Washer - 2293 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.350 inch (8.890 mm)
View Details
2 suppliers
Shoulder Washer - 7682 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.145 inch (3.683 mm)
View Details
4 suppliers
Flat Washer, #10, Fibre - 3172 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #10, Fibre - 3208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
2 suppliers