Keystone Electronics Corp. Flat Washer, 3/8", Fibre 3143

Description
Part Number: 3143 "ID": .385 [9.8] Material: Fibre OD: .750 [19.1] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3143 "ID": .385 [9.8] Material: Fibre OD: .750 [19.1] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of fibre, with an inner diameter of 0.385 in (9.65 mm), an outer diameter of 0.750 in (19.1 mm), and a thickness of 0.032 in (0.81 mm), designed for use with 3/8" screws.

Datasheet Summary
Powered by GS/AI

Flat washer made of fibre, with an inner diameter of 0.385 in (9.65 mm), an outer diameter of 0.750 in (19.1 mm), and a thickness of 0.032 in (0.81 mm), designed for use with 3/8" screws.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Fibre
3143
Flat Washer, 3/8", Fibre 3143
Part Number: 3143 "ID": .385 [9.8] Material: Fibre OD: .750 [19.1] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3143

  • "ID": .385 [9.8]
  • Material: Fibre
  • OD: .750 [19.1]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3143-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3143-ND
Standard Washers 36-3143-ND
"3/8"" Flat Washer 0.032"" (0.81mm) Thick Fibre"

"3/8"" Flat Washer 0.032"" (0.81mm) Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6859 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6859
Washer Rohs Compliant Keystone 99H6859
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3143 36-3143-ND 99H6859
Product Name Flat Washer, 3/8", Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, #6, Fibre - 3369 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, #8, Fibre - 3204 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Polarizing Washer-Red - 59 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Polarizing Washer-Red
Material Polyethylene
View Details