Keystone Electronics Corp. Steel Lock Washer 4693

Description
Part Number: 4693 "ID": .117 [3.0] Material: Steel OD: .203 [5.2] Style: Locking Thickness: .031 [.79] Type: Washer
Request a Quote
Description
Part Number: 4693 "ID": .117 [3.0] Material: Steel OD: .203 [5.2] Style: Locking Thickness: .031 [.79] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel lock washer with an internal diameter of 0.117 in. (3.0 mm), an outer diameter of 0.205 in. (5.2 mm), and a thickness of 0.031 in. (0.79 mm), designed for #4 (M3) screw size, made of zinc-plated steel.

Datasheet Summary
Powered by GS/AI

Steel lock washer with an internal diameter of 0.117 in. (3.0 mm), an outer diameter of 0.205 in. (5.2 mm), and a thickness of 0.031 in. (0.79 mm), designed for #4 (M3) screw size, made of zinc-plated steel.

Suppliers

Company
Product
Description
Supplier Links
Steel Lock Washer - 4693 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Steel Lock Washer
4693
Steel Lock Washer 4693
Part Number: 4693 "ID": .117 [3.0] Material: Steel OD: .203 [5.2] Style: Locking Thickness: .031 [.79] Type: Washer

Part Number: 4693

  • "ID": .117 [3.0]
  • Material: Steel
  • OD: .203 [5.2]
  • Style: Locking
  • Thickness: .031 [.79]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-4693-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-4693-ND
Standard Washers 36-4693-ND
"#4 Split Lock Washer 0.031"" (0.79mm) 1/32"" Thick Steel Zinc"

"#4 Split Lock Washer 0.031"" (0.79mm) 1/32"" Thick Steel Zinc"

Buy Now Datasheet
WASHER - 4693 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
4693
WASHER 4693
WASHER

WASHER

Buy Now
Washer Rohs Compliant Keystone - 99H7384 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H7384
Washer Rohs Compliant Keystone 99H7384
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 4693 36-4693-ND 4693 99H7384
Product Name Steel Lock Washer Standard Washers WASHER Washer Rohs Compliant Keystone
Washer Type Lockwasher, Helical Spring Lockwasher, Helical Spring
Material Steel Steel
Inside Diameter 0.117 inch (2.972 mm)
Outside Diameter 0.203 inch (5.156 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #4, Nylon - 3198 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers
Flat Washer, #8, Fibre - 3125 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Nylon Retaining Washer - 2244 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Outside Diameter 0.203 inch (5.156 mm)
View Details
2 suppliers
Flat Washer, #6, Nylon - 3360 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers