Keystone Electronics Corp. Flat Washer, 1/4", Nylon 3138

Description
Part Number: 3138 "ID": .260 [6.6] Material: Nylon 6/6 V-2 OD: .437 [11.1] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3138 "ID": .260 [6.6] Material: Nylon 6/6 V-2 OD: .437 [11.1] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat nylon washer with an internal diameter of 0.260 in (6.60 mm), outer diameter of 0.437 in (11.1 mm), and thickness of 0.032 in (0.81 mm), designed to fit #10 screws and retain on the screw shank for easy assembly. Made of Nylon 6/6 per ASTM D4066, compliant with UL 94V-0.

Datasheet Summary
Powered by GS/AI

Flat nylon washer with an internal diameter of 0.260 in (6.60 mm), outer diameter of 0.437 in (11.1 mm), and thickness of 0.032 in (0.81 mm), designed to fit #10 screws and retain on the screw shank for easy assembly. Made of Nylon 6/6 per ASTM D4066, compliant with UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Nylon
3138
Flat Washer, 1/4", Nylon 3138
Part Number: 3138 "ID": .260 [6.6] Material: Nylon 6/6 V-2 OD: .437 [11.1] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3138

  • "ID": .260 [6.6]
  • Material: Nylon 6/6 V-2
  • OD: .437 [11.1]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3138-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3138-ND
Standard Washers 36-3138-ND
"1/4"" Flat Washer 0.032"" (0.81mm) Thick Nylon"

"1/4"" Flat Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 93B4539 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
93B4539
Washer Rohs Compliant Keystone 93B4539
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3138 36-3138-ND 93B4539
Product Name Flat Washer, 1/4", Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #10, Nylon - 3132 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers
Flat Washer, #2, Nylon - 3366 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Flat Washer, #10, Nylon - 3211 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, #10, Nylon - 3212 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers