Keystone Electronics Corp. Flat Washer, 1/4", Fibre 3135

Description
Part Number: 3135 "ID": .260 [6.6] Material: Fibre OD: .500 [12.7] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3135 "ID": .260 [6.6] Material: Fibre OD: .500 [12.7] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat retaining washer made of commercial grade fibre, with an inner diameter of 0.260 in (6.60 mm), outer diameter of 0.500 in (12.7 mm), and thickness of 0.032 in (0.81 mm), designed to grip screw shanks for easy assembly.

Datasheet Summary
Powered by GS/AI

Flat retaining washer made of commercial grade fibre, with an inner diameter of 0.260 in (6.60 mm), outer diameter of 0.500 in (12.7 mm), and thickness of 0.032 in (0.81 mm), designed to grip screw shanks for easy assembly.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 1/4
New Hyde Park, NY, USA
Flat Washer, 1/4", Fibre
3135
Flat Washer, 1/4", Fibre 3135
Part Number: 3135 "ID": .260 [6.6] Material: Fibre OD: .500 [12.7] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3135

  • "ID": .260 [6.6]
  • Material: Fibre
  • OD: .500 [12.7]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3135-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3135-ND
Standard Washers 36-3135-ND
"1/4"" Flat Washer 0.032"" (0.81mm) Thick Fibre"

"1/4"" Flat Washer 0.032"" (0.81mm) Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 90B2371 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
90B2371
Washer Rohs Compliant Keystone 90B2371
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3135 36-3135-ND 90B2371
Product Name Flat Washer, 1/4", Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Nylon - 3163 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
Shoulder Washer, #2, Fibre - 3229 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Outside Diameter 0.250 inch (6.350 mm)
View Details
3 suppliers
Shoulder Washer - 3234 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers
Steel Lock Washer - 1485 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.321 inch (8.153 mm)
View Details
2 suppliers