Keystone Electronics Corp. Flat Washer, #8, Fibre 3125

Description
Part Number: 3125 "ID": .171 [4.3] Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 3125 "ID": .171 [4.3] Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of fibre, designed for use with #8 screws, with an inner diameter of 0.171 inches (4.34 mm), outer diameter of 0.375 inches (9.5 mm), and thickness of 0.032 inches (0.81 mm).

Datasheet Summary
Powered by GS/AI

Flat washer made of fibre, designed for use with #8 screws, with an inner diameter of 0.171 inches (4.34 mm), outer diameter of 0.375 inches (9.5 mm), and thickness of 0.032 inches (0.81 mm).

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #8, Fibre - 3125 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #8, Fibre
3125
Flat Washer, #8, Fibre 3125
Part Number: 3125 "ID": .171 [4.3] Material: Fibre OD: .373 [9.5] Style: Flat Thickness: .032 [.81] Type: Washer

Part Number: 3125

  • "ID": .171 [4.3]
  • Material: Fibre
  • OD: .373 [9.5]
  • Style: Flat
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3125-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3125-ND
Standard Washers 36-3125-ND
"#8 Flat Washer 0.032"" (0.81mm) Thick Fibre"

"#8 Flat Washer 0.032"" (0.81mm) Thick Fibre"

Buy Now Datasheet
WASHER - 3125 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3125
WASHER 3125
WASHER

WASHER

Buy Now

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc.
Product Category Washers Washers Washers
Product Number 3125 36-3125-ND 3125
Product Name Flat Washer, #8, Fibre Standard Washers WASHER
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.171 inch (4.343 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #8, Nylon - 3168 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Shoulder Washer - 3065 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
4 suppliers
Steel Lock Washer-Yellow Plate - 7230-2 - Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Finish ZincChromate
View Details
2 suppliers