Keystone Electronics Corp. Nylon Retaining Washer 2246

Description
Part Number: 2246 "ID": .128 [3.3] Material: Nylon OD: .328 [8.3] Style: Retaining Thickness: .032 [.81] Type: Washer
Request a Quote
Description
Part Number: 2246 "ID": .128 [3.3] Material: Nylon OD: .328 [8.3] Style: Retaining Thickness: .032 [.81] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining washer with a 0.128 in. (3.3 mm) bore, 0.328 in. (8.3 mm) outside diameter, and 0.032 in. (0.81 mm) thickness, designed to grip the screw shank for quick assembly. Material is Nylon 6/6 rated UL 94V-0.

Datasheet Summary
Powered by GS/AI

Nylon retaining washer with a 0.128 in. (3.3 mm) bore, 0.328 in. (8.3 mm) outside diameter, and 0.032 in. (0.81 mm) thickness, designed to grip the screw shank for quick assembly. Material is Nylon 6/6 rated UL 94V-0.

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Washer - 2246 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Washer
2246
Nylon Retaining Washer 2246
Part Number: 2246 "ID": .128 [3.3] Material: Nylon OD: .328 [8.3] Style: Retaining Thickness: .032 [.81] Type: Washer

Part Number: 2246

  • "ID": .128 [3.3]
  • Material: Nylon
  • OD: .328 [8.3]
  • Style: Retaining
  • Thickness: .032 [.81]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-2246-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-2246-ND
Standard Washers 36-2246-ND
"#6 Flat, Retaining Washer 0.032"" (0.81mm) Thick Nylon"

"#6 Flat, Retaining Washer 0.032"" (0.81mm) Thick Nylon"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Washers Washers
Product Number 2246 36-2246-ND
Product Name Nylon Retaining Washer Standard Washers
Washer Type Nylon Retaining Washer Flat or USS
Material Nylon Nylon
Inside Diameter 0.128 inch (3.251 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Nylon - 3349 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Shoulder Washer - 3240 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.265 inch (6.731 mm)
View Details
5 suppliers
Shoulder Washer - 3059 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Shoulder Washer - 4698 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
4 suppliers