Keystone Electronics Corp. Shoulder Washer 3065

Description
Part Number: 3065 "ID": .170 [4.3] Material: Fibre OD: .246 [6.2] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3065 "ID": .170 [4.3] Material: Fibre OD: .246 [6.2] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3065 is a fibre shoulder washer with a bore diameter of 0.170 inch (4.3 mm), an outside diameter of 0.375 inch (9.5 mm), and a thickness of 0.062 inch (1.6 mm), designed for use with screws up to #10 size. It is manufactured from fibre, commercial grade per ASTM D710.

Datasheet Summary
Powered by GS/AI

The 3065 is a fibre shoulder washer with a bore diameter of 0.170 inch (4.3 mm), an outside diameter of 0.375 inch (9.5 mm), and a thickness of 0.062 inch (1.6 mm), designed for use with screws up to #10 size. It is manufactured from fibre, commercial grade per ASTM D710.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3065 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3065
Shoulder Washer 3065
Part Number: 3065 "ID": .170 [4.3] Material: Fibre OD: .246 [6.2] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3065

  • "ID": .170 [4.3]
  • Material: Fibre
  • OD: .246 [6.2]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
WASHER - 3065 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3065
WASHER 3065
WASHER

WASHER

Buy Now
Bushing, Shoulder Washers - 36-3065-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3065-ND
Bushing, Shoulder Washers 36-3065-ND
"#8 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

"#8 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 27C0476 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
27C0476
Washer Rohs Compliant Keystone 27C0476
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 3065 3065 36-3065-ND 27C0476
Product Name Shoulder Washer WASHER Bushing, Shoulder Washers Washer Rohs Compliant Keystone
Washer Type Shoulder
Material Fibre Fibre
Inside Diameter 0.170 inch (4.318 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #8, Nylon - 3127 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.171 inch (4.343 mm)
View Details
4 suppliers
Flat Washer, #10, Fibre - 3209 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Shoulder Washer - 341 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
3 suppliers
Flat Washer, #10, Nylon - 3211 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers