Keystone Electronics Corp. Shoulder Washer 3241

Description
Part Number: 3241 "ID": .385 [9.8] Material: Fibre OD: .750 [19.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3241 "ID": .385 [9.8] Material: Fibre OD: .750 [19.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3241 is a fibre shoulder washer with an inner diameter of 0.385 in. (9.8 mm), an outer diameter of 0.750 in. (19.1 mm), and a thickness of 0.062 in. (1.6 mm), designed for use with screws and conforming to ASTM D710 commercial grade fibre material specifications.

Datasheet Summary
Powered by GS/AI

3241 is a fibre shoulder washer with an inner diameter of 0.385 in. (9.8 mm), an outer diameter of 0.750 in. (19.1 mm), and a thickness of 0.062 in. (1.6 mm), designed for use with screws and conforming to ASTM D710 commercial grade fibre material specifications.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3241 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3241
Shoulder Washer 3241
Part Number: 3241 "ID": .385 [9.8] Material: Fibre OD: .750 [19.1] Style: Shoulder Thickness: .062 [1.6] Type: Washer

Part Number: 3241

  • "ID": .385 [9.8]
  • Material: Fibre
  • OD: .750 [19.1]
  • Style: Shoulder
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3241-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3241-ND
Bushing, Shoulder Washers 36-3241-ND
"3/8"" Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

"3/8"" Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

Buy Now Datasheet
Washer, Shoulder; Fibre (ASTM D710); 0.385 in.; 0.750 in.; 0.062 in. - 70181799 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Shoulder; Fibre (ASTM D710); 0.385 in.; 0.750 in.; 0.062 in.
70181799
Washer, Shoulder; Fibre (ASTM D710); 0.385 in.; 0.750 in.; 0.062 in. 70181799
Fiber Shoulder Washer, Body Material Fiber (ASTM D710) Commercial Grade per ASTM D710.

Fiber Shoulder Washer, Body Material Fiber (ASTM D710)
Commercial Grade per ASTM D710.

Supplier's Site
Washer Keystone - 62W5031 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
62W5031
Washer Keystone 62W5031
WASHER

WASHER

Supplier's Site Datasheet
Bushing, Shoulder Washers - 3241 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3241
Bushing, Shoulder Washers 3241
WASHER SHOULDER 3/8 FIBRE

WASHER SHOULDER 3/8 FIBRE

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Washers Washers Washers Washers Washers
Product Number 3241 36-3241-ND 70181799 62W5031 3241
Product Name Shoulder Washer Bushing, Shoulder Washers Washer, Shoulder; Fibre (ASTM D710); 0.385 in.; 0.750 in.; 0.062 in. Washer Keystone Bushing, Shoulder Washers
Washer Type Shoulder Shoulder
Material Fibre Fibre Fibre
Inside Diameter 0.385 inch (9.779 mm) 0.385 inch (9.779 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, #10, Nylon - 3175 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers
Flat Washer, #2, Nylon - 3115 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Outside Diameter 0.312 inch (7.925 mm)
View Details
3 suppliers
Shoulder Washer - 3235 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.170 inch (4.318 mm)
View Details
3 suppliers