Keystone Electronics Corp. Flat Washer, 3/8", Nylon 3190

Description
Part Number: 3190 "ID": .385 [9.8] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3190 "ID": .385 [9.8] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining flat washer with an inner diameter of 0.385 inches (9.65 mm), outer diameter of 0.500 inches (12.7 mm), and thickness of 0.047 inches (1.19 mm), designed to grip the screw shank for easy assembly.

Datasheet Summary
Powered by GS/AI

Nylon retaining flat washer with an inner diameter of 0.385 inches (9.65 mm), outer diameter of 0.500 inches (12.7 mm), and thickness of 0.047 inches (1.19 mm), designed to grip the screw shank for easy assembly.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, 3/8
New Hyde Park, NY, USA
Flat Washer, 3/8", Nylon
3190
Flat Washer, 3/8", Nylon 3190
Part Number: 3190 "ID": .385 [9.8] Material: Nylon OD: .500 [12.7] Style: Flat Thickness: .047 [1.2] Type: Washer

Part Number: 3190

  • "ID": .385 [9.8]
  • Material: Nylon
  • OD: .500 [12.7]
  • Style: Flat
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3190-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3190-ND
Standard Washers 36-3190-ND
"3/8"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

"3/8"" Flat Washer 0.047"" (1.19mm) 3/64"" Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 99H6892 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
99H6892
Washer Rohs Compliant Keystone 99H6892
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3190 36-3190-ND 99H6892
Product Name Flat Washer, 3/8", Nylon Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #6, Nylon - 3360 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
5 suppliers
Nylon Retaining Washer - 2292 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Nylon Retaining Washer
Material Nylon
Inside Diameter 0.234 inch (5.944 mm)
View Details
2 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers