Keystone Electronics Corp. Shoulder Washer 3052

Description
Part Number: 3052 Hole Size: #2 Material: Nylon OD: .181 [4.6] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3052 Hole Size: #2 Material: Nylon OD: .181 [4.6] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3052 nylon shoulder washer is designed for use with #2 screws, featuring an outer diameter of 0.181 inches (4.6 mm), thickness of 0.047 inches (1.2 mm), inner diameter of 0.090 inches (2.3 mm), and shoulder diameter of 0.120 inches (3.1 mm). It is made of Nylon 6/6 per ASTM D4066.

Datasheet Summary
Powered by GS/AI

The 3052 nylon shoulder washer is designed for use with #2 screws, featuring an outer diameter of 0.181 inches (4.6 mm), thickness of 0.047 inches (1.2 mm), inner diameter of 0.090 inches (2.3 mm), and shoulder diameter of 0.120 inches (3.1 mm). It is made of Nylon 6/6 per ASTM D4066.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3052 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3052
Shoulder Washer 3052
Part Number: 3052 Hole Size: #2 Material: Nylon OD: .181 [4.6] Style: Shoulder Thickness: .047 [1.2] Type: Washer

Part Number: 3052

  • Hole Size: #2
  • Material: Nylon
  • OD: .181 [4.6]
  • Style: Shoulder
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3052-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3052-ND
Bushing, Shoulder Washers 36-3052-ND
"#2 Shoulder Washer 0.297"" (7.54mm) Thick Nylon"

"#2 Shoulder Washer 0.297"" (7.54mm) Thick Nylon"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 20C5160 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
20C5160
Washer Rohs Compliant Keystone 20C5160
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3052 36-3052-ND 20C5160
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Rohs Compliant Keystone
Washer Type Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
2 suppliers
Flat Washer, #4, Nylon - 3200 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers
Shoulder Washer - 7684 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.140 inch (3.556 mm)
View Details
2 suppliers
Flat Washer, #4, Fibre - 348 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
2 suppliers