Keystone Electronics Corp. Flat Washer, #6, Fibre 3370

Description
Part Number: 3370 "ID": .140 [3.6] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Description
Part Number: 3370 "ID": .140 [3.6] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Flat washer made of fibre with an inside diameter of 0.140 in (3.56 mm), outside diameter of 0.312 in (7.9 mm), and thickness of 0.062 in (1.57 mm), designed for #6 screw size. The washer is configured to retain on the screw shank for quick assembly.

Datasheet Summary
Powered by GS/AI

Flat washer made of fibre with an inside diameter of 0.140 in (3.56 mm), outside diameter of 0.312 in (7.9 mm), and thickness of 0.062 in (1.57 mm), designed for #6 screw size. The washer is configured to retain on the screw shank for quick assembly.

Suppliers

Company
Product
Description
Supplier Links
Flat Washer, #6, Fibre - 3370 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Flat Washer, #6, Fibre
3370
Flat Washer, #6, Fibre 3370
Part Number: 3370 "ID": .140 [3.6] Material: Fibre OD: .312 [7.9] Style: Flat Thickness: .062 [1.6] Type: Washer

Part Number: 3370

  • "ID": .140 [3.6]
  • Material: Fibre
  • OD: .312 [7.9]
  • Style: Flat
  • Thickness: .062 [1.6]
  • Type: Washer
Buy Now Datasheet
Standard Washers - 36-3370-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
36-3370-ND
Standard Washers 36-3370-ND
"#6 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

"#6 Flat Washer 0.062"" (1.57mm) 1/16"" Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 85C5081 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
85C5081
Washer Rohs Compliant Keystone 85C5081
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3370 36-3370-ND 85C5081
Product Name Flat Washer, #6, Fibre Standard Washers Washer Rohs Compliant Keystone
Washer Type Flat or USS Flat or USS
Material Fibre Fibre
Inside Diameter 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 340 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.115 inch (2.921 mm)
View Details
4 suppliers
Lockwasher - 1476 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.260 inch (6.604 mm)
View Details
3 suppliers