Keystone Electronics Corp. Shoulder Washer 3103

Description
Part Number: 3103 "ID": .115 [2.9] Material: Nylon OD: .235 [6.0] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3103 "ID": .115 [2.9] Material: Nylon OD: .235 [6.0] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3103 is a nylon shoulder washer with an inner diameter of 0.090 in (2.3 mm), outer diameter of 0.235 in (6.0 mm), and thickness of 0.047 in (1.2 mm), designed for use with #4 screws. The washer is made of Nylon 6/6 per ASTM D4066 and features a shoulder design for spacing and insulation applications.

Datasheet Summary
Powered by GS/AI

3103 is a nylon shoulder washer with an inner diameter of 0.090 in (2.3 mm), outer diameter of 0.235 in (6.0 mm), and thickness of 0.047 in (1.2 mm), designed for use with #4 screws. The washer is made of Nylon 6/6 per ASTM D4066 and features a shoulder design for spacing and insulation applications.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3103 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3103
Shoulder Washer 3103
Part Number: 3103 "ID": .115 [2.9] Material: Nylon OD: .235 [6.0] Style: Shoulder Thickness: .047 [1.2] Type: Washer

Part Number: 3103

  • "ID": .115 [2.9]
  • Material: Nylon
  • OD: .235 [6.0]
  • Style: Shoulder
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3103-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3103-ND
Bushing, Shoulder Washers 36-3103-ND
"#4 Shoulder Washer 0.234"" (5.94mm) Thick Nylon"

"#4 Shoulder Washer 0.234"" (5.94mm) Thick Nylon"

Buy Now Datasheet
Bushing, Shoulder Washers - 3103 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3103
Bushing, Shoulder Washers 3103
WASHER SHOULDER #4 NYLON

WASHER SHOULDER #4 NYLON

Supplier's Site Datasheet
Washer Keystone - 62W5012 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
62W5012
Washer Keystone 62W5012
WASHER

WASHER

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Washers Washers Washers Washers
Product Number 3103 36-3103-ND 3103 62W5012
Product Name Shoulder Washer Bushing, Shoulder Washers Bushing, Shoulder Washers Washer Keystone
Washer Type Shoulder
Material Nylon Nylon Nylon
Inside Diameter 0.115 inch (2.921 mm) 0.115 inch (2.921 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, #4, Fibre - 3116 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers
Flat Washer, #2, Fibre - 3148 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.098 inch (2.489 mm)
View Details
3 suppliers
Flat Washer, #4, Fibre - 3196 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers
Flat Washer, #4, Fibre - 3156 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
3 suppliers