Keystone Electronics Corp. Shoulder Washer 3061

Description
Part Number: 3061 Hole Size: #2 Material: Fibre OD: .156 [4.0] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote
Description
Part Number: 3061 Hole Size: #2 Material: Fibre OD: .156 [4.0] Style: Shoulder Thickness: .047 [1.2] Type: Washer
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3061 is a fibre shoulder washer with a length of 0.025 in (0.64 mm), outside diameter of 0.250 in (6.4 mm), bore diameter of 0.093 in (2.4 mm), and shoulder diameter of 0.156 in (4.0 mm), designed for #2 screws. The material is commercial grade fibre per ASTM D710.

Datasheet Summary
Powered by GS/AI

3061 is a fibre shoulder washer with a length of 0.025 in (0.64 mm), outside diameter of 0.250 in (6.4 mm), bore diameter of 0.093 in (2.4 mm), and shoulder diameter of 0.156 in (4.0 mm), designed for #2 screws. The material is commercial grade fibre per ASTM D710.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3061 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3061
Shoulder Washer 3061
Part Number: 3061 Hole Size: #2 Material: Fibre OD: .156 [4.0] Style: Shoulder Thickness: .047 [1.2] Type: Washer

Part Number: 3061

  • Hole Size: #2
  • Material: Fibre
  • OD: .156 [4.0]
  • Style: Shoulder
  • Thickness: .047 [1.2]
  • Type: Washer
Buy Now Datasheet
Bushing, Shoulder Washers - 36-3061-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3061-ND
Bushing, Shoulder Washers 36-3061-ND
"#2 Shoulder Washer 0.072"" (1.83mm) Thick Fibre"

"#2 Shoulder Washer 0.072"" (1.83mm) Thick Fibre"

Buy Now Datasheet
Washer Rohs Compliant Keystone - 90B0626 - Newark, An Avnet Company
Chicago, IL, United States
Washer Rohs Compliant Keystone
90B0626
Washer Rohs Compliant Keystone 90B0626
WASHER ROHS COMPLIANT: YES

WASHER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Washers Washers Washers
Product Number 3061 36-3061-ND 90B0626
Product Name Shoulder Washer Bushing, Shoulder Washers Washer Rohs Compliant Keystone
Washer Type Shoulder
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3107 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.200 inch (5.080 mm)
View Details
4 suppliers
Internal Tooth Washer - 11362-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Internal Tooth
Material Brass
Outside Diameter 0.402 inch (10.211 mm)
View Details
2 suppliers
Shoulder Washer - 7686 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers
Flat Washer, 3/8
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.385 inch (9.779 mm)
View Details
2 suppliers