Keystone Electronics Corp.
Steel Lock Washer-Yellow Plate
7230-2
Description
Part Number: 7230-2
"ID": .177 [4.5]
Finish/Plating: Zinc & Yellow Chromate
Material: Steel
OD: .210 [5.3]
Style: Locking
Thickness: .050 [1.3]
Type: Washer
-
Keystone Electronics Corp.
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Description
Part Number: 7230-2
"ID": .177 [4.5]
Finish/Plating: Zinc & Yellow Chromate
Material: Steel
OD: .210 [5.3]
Style: Locking
Thickness: .050 [1.3]
Type: Washer
Request a Quote
Email Supplier
Suppliers
Steel Lock Washer-Yellow Plate
7230-2
Part Number: 7230-2
"ID": .177 [4.5]
Finish/Plating: Zinc & Yellow Chromate
Material: Steel
OD: .210 [5.3]
Style: Locking
Thickness: .050 [1.3]
Type: Washer
Part Number: 7230-2
- "ID": .177 [4.5]
- Finish/Plating: Zinc & Yellow Chromate
- Material: Steel
- OD: .210 [5.3]
- Style: Locking
- Thickness: .050 [1.3]
- Type: Washer
Buy Now
Technical Specifications
|
Product Category
|
Washers |
Washers |
|
Product Number
|
7230-2 |
7230-2 |
|
Product Name
|
Steel Lock Washer-Yellow Plate |
LOCK WASHER |
|
Washer Type
|
Lockwasher, Helical Spring
|
|
|
Material
|
Steel
|
|
|
Finish
|
ZincChromate
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Washer Type
Flat or USS
Material
Nylon
Inside Diameter
0.260 inch (6.604 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Washer Type
Shoulder
Material
Nylon
Inside Diameter
0.140 inch (3.556 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Washer Type
Polarizing Washer-Red
Material
Polyethylene
View Details
Keystone Electronics Corp.
Washer Type
Flat or USS
Material
Fibre
Inside Diameter
0.260 inch (6.604 mm)
View Details
3 suppliers