Keystone Electronics Corp. SMT Holder for 16mm Cell-Tin Nickel Plate 3012

Description
Part Number: 3012 # of Cells: 1 Battery Reference: 1612, 1616, 1620, 1625, 1632 Cell Size: 16mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3012 # of Cells: 1 Battery Reference: 1612, 1616, 1620, 1625, 1632 Cell Size: 16mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 16mm Cell-Tin Nickel Plate - 3012 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 16mm Cell-Tin Nickel Plate
3012
SMT Holder for 16mm Cell-Tin Nickel Plate 3012
Part Number: 3012 # of Cells: 1 Battery Reference: 1612, 1616, 1620, 1625, 1632 Cell Size: 16mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3012

  • # of Cells: 1
  • Battery Reference: 1612, 1616, 1620, 1625, 1632
  • Cell Size: 16mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
 - 4814178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Designed for memory back-up applications (installation and replacement of button cell batteries on printed circuits), these low-profile battery retainers are available in two versions: through-hole type and PCB type. Resistant to shock and vibrations. Bottom negative contacts are also available. For Battery Size = Coin Cell Number of Cells = 1 Mount = PCB Type = Contact Maximum Cell Diameter = 16mm Terminal Contact Type = Top Spring Arm Terminal Contact Material = Phosphor Bronze

Designed for memory back-up applications (installation and replacement of button cell batteries on printed circuits), these low-profile battery retainers are available in two versions: through-hole type and PCB type. Resistant to shock and vibrations. Bottom negative contacts are also available.
For Battery Size = Coin Cell
Number of Cells = 1
Mount = PCB
Type = Contact
Maximum Cell Diameter = 16mm
Terminal Contact Type = Top Spring Arm
Terminal Contact Material = Phosphor Bronze

Supplier's Site
Battery Holders, Clips, Contacts - 36-3012-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3012-ND
Battery Holders, Clips, Contacts 36-3012-ND
Battery Retainer Coin, 16.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 16.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3012 4814178 36-3012-ND
Product Name SMT Holder for 16mm Cell-Tin Nickel Plate Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Contact Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

For 2 D Cell - 2233 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
THM Holder for 20mm Cell-Tin Nickel Plate - 3003 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
4 suppliers
Polarized THM Holder for Dual 18350 Batteries - 1097P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
2 C Cell Holder, Solder Lug - 185 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers