Keystone Electronics Corp. 1 AA Holder, PC 2222

Description
Part Number: 2222 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 2222 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 AA Holder, PC - 2222 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1 AA Holder, PC
2222
1 AA Holder, PC 2222
Part Number: 2222 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: THM Type: Holder

Part Number: 2222

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Aluminum
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2222-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2222-ND
Battery Holders, Clips, Contacts 36-2222-ND
Battery Holder (Open) AA 1 Cell PC Pin

Battery Holder (Open) AA 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, Aa, Pcb; Battery Sizes Accepted Keystone - 59K0354 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Pcb; Battery Sizes Accepted Keystone
59K0354
Battery Holder, Aa, Pcb; Battery Sizes Accepted Keystone 59K0354
BATTERY HOLDER, AA, PCB; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; For Use With:AA Batteries; No. of Contacts:2Contacts RoHS Compliant: Yes

BATTERY HOLDER, AA, PCB; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; For Use With:AA Batteries; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2222 36-2222-ND 59K0354
Product Name 1 AA Holder, PC Battery Holders, Clips, Contacts Battery Holder, Aa, Pcb; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-262-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details
Holder w/ solder lugs for dual 18350 Batteries - 1102 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-120CT-ND - DigiKey
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
2/3A Battery Holder, Solder Lug - 132 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
4 suppliers