Keystone Electronics Corp. Cover for AA cell Holders 1024C

Description
Part Number: 1024C Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polycarbonate Type: Cover
Request a Quote
Description
Part Number: 1024C Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polycarbonate Type: Cover
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1024C is a snap-on retainer cover for AA cell holders, designed to secure batteries against shock and vibration and prevent shorting. It is compatible with the THM low profile AA cell holder and features a mounting design that aligns with the holder's specifications, including a 0.279 inch (7.1 mm) diameter retention feature. The cover is made of high-temperature nylon 46, UL 94V-0 rated, and supports an operating temperature range of -60°F to +293°F (-51°C to +145°C). It is sold in packs of 50 per tray.

Datasheet Summary
Powered by GS/AI

The 1024C is a snap-on retainer cover for AA cell holders, designed to secure batteries against shock and vibration and prevent shorting. It is compatible with the THM low profile AA cell holder and features a mounting design that aligns with the holder's specifications, including a 0.279 inch (7.1 mm) diameter retention feature. The cover is made of high-temperature nylon 46, UL 94V-0 rated, and supports an operating temperature range of -60°F to +293°F (-51°C to +145°C). It is sold in packs of 50 per tray.

Suppliers

Company
Product
Description
Supplier Links
Cover for AA cell Holders - 1024C - Keystone Electronics Corp.
New Hyde Park, NY, USA
Cover for AA cell Holders
1024C
Cover for AA cell Holders 1024C
Part Number: 1024C Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polycarbonate Type: Cover

Part Number: 1024C

  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Polycarbonate
  • Type: Cover
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Battery Holders
Product Number 1024C
Product Name Cover for AA cell Holders
Type Plastic Holder
Unlock Full Specs
to access all available technical data

Similar Products

Battery Clip, AAAA Cell, Steel - 251 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Cell Capacity Single Cell
View Details
2 suppliers
2 N or A23 Cell Holder, Solder Lug - 155 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-268-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Cell Capacity Single Cell
Number of Cells 1
View Details
Polarized SMT Holder for CR2 Battery - 1010 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers