Keystone Electronics Corp. THM Insulated Retainer Components for 20mm Cell-Tin Nickel Plate 3021-2

Description
Part Number: 3021-2 # of Cells: 2 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder Supplied unassembled Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Request a Quote Datasheet
Description
Part Number: 3021-2 # of Cells: 2 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder Supplied unassembled Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3021-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Insulated Retainer Components for 20mm Cell-Tin Nickel Plate
3021-2
THM Insulated Retainer Components for 20mm Cell-Tin Nickel Plate 3021-2
Part Number: 3021-2 # of Cells: 2 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder Supplied unassembled Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)

Part Number: 3021-2

  • # of Cells: 2
  • Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Holder
  • Supplied unassembled
  • Ideal for 6 Volt or 3 Volt Applications
  • 2 Coin Cell batteries can be installed in series
  • Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3021-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3021-2-ND
Battery Holders, Clips, Contacts 36-3021-2-ND
Battery Retainer Coin, 20.0mm 1 Cell PC Pin

Battery Retainer Coin, 20.0mm 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3021-2 36-3021-2-ND
Product Name THM Insulated Retainer Components for 20mm Cell-Tin Nickel Plate Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Multiple Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AA Holder, Solder lug - 189 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
9 Volt Battery Holder- PC Terminals - 1294 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon 6/6 V-2
Cell Capacity Single Cell
View Details
5 suppliers
SMT Polarized Holder for 18650 Battery - 1042P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
2 AAA Cell Holder with PC connector - 2469CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers