Keystone Electronics Corp. 4 AA Cell Holder with Snap-on connectors 2476

Description
Part Number: 2476 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: 9V Snap-On Type: Holder
Request a Quote Datasheet
Description
Part Number: 2476 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: 9V Snap-On Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 AA Cell Holder with Snap-on connectors - 2476 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4 AA Cell Holder with Snap-on connectors
2476
4 AA Cell Holder with Snap-on connectors 2476
Part Number: 2476 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: 9V Snap-On Type: Holder

Part Number: 2476

  • # of Cells: 4
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Polypropylene
  • Mounting: 9V Snap-On
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2476-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2476-ND
Battery Holders, Clips, Contacts 36-2476-ND
Battery Holder (Open) AA 4 Cell 9 Volt Snap Fasteners

Battery Holder (Open) AA 4 Cell 9 Volt Snap Fasteners

Buy Now Datasheet
Battery Holder, 4Aa, Snap-On; Battery Sizes Accepted Keystone - 31C0581 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 4Aa, Snap-On; Battery Sizes Accepted Keystone
31C0581
Battery Holder, 4Aa, Snap-On; Battery Sizes Accepted Keystone 31C0581
BATTERY HOLDER, 4AA, SNAP-ON; Battery Sizes Accepted:AA; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Size Code:AA; Body Material:ABS; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

BATTERY HOLDER, 4AA, SNAP-ON; Battery Sizes Accepted:AA; No. of Batteries:4; Product Range:-; Accessory Type:Battery Holder; Battery Size Code:AA; Body Material:ABS; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder; AA; Polypropylene; 4; Spring - 70182754 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AA; Polypropylene; 4; Spring
70182754
Battery Holder; AA; Polypropylene; 4; Spring 70182754
These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2476 36-2476-ND 31C0581 70182754
Product Name 4 AA Cell Holder with Snap-on connectors Battery Holders, Clips, Contacts Battery Holder, 4Aa, Snap-On; Battery Sizes Accepted Keystone Battery Holder; AA; Polypropylene; 4; Spring
Type Plastic Holder; Battery Snaps Holder (Open) Plastic Holder
Material Polypropylene Polypropylene
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-293-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
 - 1724915 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Contact
Cell Capacity Single Cell
Cell Size C; D
View Details
Premium 9 Volt Strap-I Style-6
Specs
Type Plastic Holder
Material Polyethylene
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for 26650 Battery - 1106 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers