Keystone Electronics Corp. SMT Holder for 2450 Cell-Tin Nickel Plate on T&R 3008TR

Description
Part Number: 3008TR # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 3008TR # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2450 Cell-Tin Nickel Plate on T&R - 3008TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2450 Cell-Tin Nickel Plate on T&R
3008TR
SMT Holder for 2450 Cell-Tin Nickel Plate on T&R 3008TR
Part Number: 3008TR # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder

Part Number: 3008TR

  • # of Cells: 1
  • Battery Reference: 2450
  • Cell Size: 24mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 200 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3008CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3008CT-ND
Battery Holders, Clips, Contacts 36-3008CT-ND
Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3008TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3008TR-ND
Battery Holders, Clips, Contacts 36-3008TR-ND
Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3008DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3008DKR-ND
Battery Holders, Clips, Contacts 36-3008DKR-ND
Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Products - Battery Holders, Clips, Contacts - 3008TR - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
3008TR
Battery Products - Battery Holders, Clips, Contacts 3008TR
Win Source Part Number: 1365986-3008TR Category: Battery Products - Battery Holders, Clips, Contacts Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Keystone Electronics Package: Tape & Reel Product Status: Active Mounting Type: PCB, Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Style: Retainer Termination Style: SMD (SMT) Tab Number of Cells: 1 Height Above Board: 0.230" (5.85mm) Battery Type, Function: Coin Cell, Retainer Battery Cell Size: Coin, 24.5mm Battery Series: 2450

Win Source Part Number: 1365986-3008TR
Category: Battery Products - Battery Holders, Clips, Contacts
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Keystone Electronics
Package: Tape & Reel
Product Status: Active
Mounting Type: PCB, Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Style: Retainer
Termination Style: SMD (SMT) Tab
Number of Cells: 1
Height Above Board: 0.230" (5.85mm)
Battery Type, Function: Coin Cell, Retainer
Battery Cell Size: Coin, 24.5mm
Battery Series: 2450

Buy Now Datasheet
Coin Cell Retainer, 24Mm Dia, Smd; Battery Sizes Accepted Keystone - 99H6795 - Newark, An Avnet Company
Chicago, IL, United States
Coin Cell Retainer, 24Mm Dia, Smd; Battery Sizes Accepted Keystone
99H6795
Coin Cell Retainer, 24Mm Dia, Smd; Battery Sizes Accepted Keystone 99H6795
COIN CELL RETAINER, 24MM DIA, SMD; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

COIN CELL RETAINER, 24MM DIA, SMD; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 3008TR 36-3008CT-ND 3008TR 99H6795
Product Name SMT Holder for 2450 Cell-Tin Nickel Plate on T&R Battery Holders, Clips, Contacts Battery Products - Battery Holders, Clips, Contacts Coin Cell Retainer, 24Mm Dia, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-1050TR-ND - DigiKey
Specs
Type Holder (Open)
Cell Capacity Single Cell
Number of Cells 1
View Details
THM Dual Holder for CR123A Cell w/ coil spring - 1055 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate - 3022 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
2 AA Cell Holder, PC - 2462 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers