Keystone Electronics Corp. 4 AA Holder, Series Connection 148

Description
Part Number: 148 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 148 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 AA Holder, Series Connection - 148 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4 AA Holder, Series Connection
148
4 AA Holder, Series Connection 148
Part Number: 148 # of Cells: 4 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 148

  • # of Cells: 4
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-148-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-148-ND
Battery Holders, Clips, Contacts 36-148-ND
Battery Holder (Open) AA 4 Cell Solder Lug

Battery Holder (Open) AA 4 Cell Solder Lug

Buy Now Datasheet
Battery Holder, Aa Size, Pcb; Battery Sizes Accepted Keystone - 94F4163 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa Size, Pcb; Battery Sizes Accepted Keystone
94F4163
Battery Holder, Aa Size, Pcb; Battery Sizes Accepted Keystone 94F4163
BATTERY HOLDER, AA SIZE, PCB; Battery Sizes Accepted:AA; No. of Batteries:4; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, AA SIZE, PCB; Battery Sizes Accepted:AA; No. of Batteries:4; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 4; Eyelet - 70182728 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 4; Eyelet
70182728
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 4; Eyelet 70182728
Battery Holder, Connected with Series, AA Battery Size, Aluminum Body Material, Screw Mount Holders: Available with solder lugs, PC lugs or series connections. Features pre-connected jumper strap insulated from the aluminum base.

Battery Holder, Connected with Series, AA Battery Size, Aluminum Body Material, Screw Mount
Holders: Available with solder lugs, PC lugs or series connections.
Features pre-connected jumper strap insulated from the aluminum base.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 148 36-148-ND 94F4163 70182728
Product Name 4 AA Holder, Series Connection Battery Holders, Clips, Contacts Battery Holder, Aa Size, Pcb; Battery Sizes Accepted Keystone Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 4; Eyelet
Type Metal Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Cover, Retainer; 1/2 AA; 0.640 in.; 1; PBT - 70181438 - Allied Electronics, Inc.
Specs
Type Plastic Holder
Material PBT
Cell Capacity Single Cell
View Details
2 C Cell Holder, Series Connection - 149 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-271-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Mounting Crimp Contact
Voltage 9 volts
View Details
SMT Holder for AA Battery - 1012 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers