Keystone Electronics Corp. 3 AAA Cell Holder, PC 2479

Description
Part Number: 2479 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 2479 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 AAA Cell Holder, PC - 2479 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 AAA Cell Holder, PC
2479
3 AAA Cell Holder, PC 2479
Part Number: 2479 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder

Part Number: 2479

  • # of Cells: 3
  • Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03
  • Cell Size: AAA
  • Material: Polypropylene
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2479-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2479-ND
Battery Holders, Clips, Contacts 36-2479-ND
Battery Holder (Open) AAA 3 Cell PC Pin

Battery Holder (Open) AAA 3 Cell PC Pin

Buy Now Datasheet
Battery Holder; AAA; Polypropylene; PC Mount; 3; Spring; PC Lug - 70182808 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AAA; Polypropylene; PC Mount; 3; Spring; PC Lug
70182808
Battery Holder; AAA; Polypropylene; PC Mount; 3; Spring; PC Lug 70182808
Battery Holder, 3 Battery, AAA Battery Size, Plastic Body Material Economical design Batteries securely held in place to assure a positive connection maintain a low contact resistance Contact springs self-adjust to variations in battery length Withstands shock and vibration Nickel plated steel springs.

Battery Holder, 3 Battery, AAA Battery Size, Plastic Body Material

  • Economical design
  • Batteries securely held in place to assure a positive connection maintain a low contact resistance
  • Contact springs self-adjust to variations in battery length
  • Withstands shock and vibration
    Nickel plated steel springs.
Supplier's Site
Battery Holder, 3Aaa, Through Hole; Battery Sizes Accepted Keystone - 17C7357 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 3Aaa, Through Hole; Battery Sizes Accepted Keystone
17C7357
Battery Holder, 3Aaa, Through Hole; Battery Sizes Accepted Keystone 17C7357
BATTERY HOLDER, 3AAA, THROUGH HOLE; Battery Sizes Accepted:AAA; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropyle ne; Contact Plating:Nickel Plated Contacts; For Use With:AAA Batteries RoHS Compliant: Yes

BATTERY HOLDER, 3AAA, THROUGH HOLE; Battery Sizes Accepted:AAA; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropylene; Contact Plating:Nickel Plated Contacts; For Use With:AAA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2479 36-2479-ND 70182808 17C7357
Product Name 3 AAA Cell Holder, PC Battery Holders, Clips, Contacts Battery Holder; AAA; Polypropylene; PC Mount; 3; Spring; PC Lug Battery Holder, 3Aaa, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open) Plastic Holder
Material Polypropylene Polypropylene
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-209-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Leaf)
View Details
2 suppliers
2 AA Cell Holder, PC - 2462 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
3 AA Cell Holder, PC - 2464 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT Holder for 20700 & 21700 Cell w/ coil spring - 1122 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers