Keystone Electronics Corp. SMT Holder for 2/3A Battery 1018

Description
Part Number: 1018 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
Request a Quote
Description
Part Number: 1018 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMT battery holder for 2/3A cylindrical lithium or alkaline cells is designed for surface mount application with gold-plated phosphor bronze contacts and a high-temperature nylon 46 housing rated UL 94V-0. It measures 2.062 inches (52.3 mm) in length, 0.720 inches (18.3 mm) in width, and 0.682 inches (17.3 mm) in height, with a terminal leg length of 0.050 inch (1.3 mm). The holder supports reflow soldering and vacuum pick-and-place assembly, with polarity clearly marked and batteries installable without tools. Operating temperature ranges from -60°F to +293°F (-51°C to +145°C). Supplied in trays of 50 pieces.

Datasheet Summary
Powered by GS/AI

The SMT battery holder for 2/3A cylindrical lithium or alkaline cells is designed for surface mount application with gold-plated phosphor bronze contacts and a high-temperature nylon 46 housing rated UL 94V-0. It measures 2.062 inches (52.3 mm) in length, 0.720 inches (18.3 mm) in width, and 0.682 inches (17.3 mm) in height, with a terminal leg length of 0.050 inch (1.3 mm). The holder supports reflow soldering and vacuum pick-and-place assembly, with polarity clearly marked and batteries installable without tools. Operating temperature ranges from -60°F to +293°F (-51°C to +145°C). Supplied in trays of 50 pieces.

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2/3A Battery - 1018 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2/3A Battery
1018
SMT Holder for 2/3A Battery 1018
Part Number: 1018 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder

Part Number: 1018

  • # of Cells: 1
  • Battery Reference: DL-2/3A,BR-2/3A,CR17335SE,CR123A,450SC,VR0450, ANSI 5018LC, IEC CR17345
  • Cell Size: 2/3A
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 200 / bag
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1018-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1018-ND
Battery Holders, Clips, Contacts 36-1018-ND
Battery Holder (Open) 2/3A 1 Cell SMD (SMT) Tab

Battery Holder (Open) 2/3A 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, 2/3A Cell, Surface Mt; Battery Sizes Accepted Keystone - 57R3958 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 2/3A Cell, Surface Mt; Battery Sizes Accepted Keystone
57R3958
Battery Holder, 2/3A Cell, Surface Mt; Battery Sizes Accepted Keystone 57R3958
BATTERY HOLDER, 2/3A CELL, SURFACE MT; Battery Sizes Accepted:2/3A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:SMD; For Use With:2/3A Batteries & Mfg. Part No. 1018C Retainer Cover RoHS Compliant: Yes

BATTERY HOLDER, 2/3A CELL, SURFACE MT; Battery Sizes Accepted:2/3A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:SMD; For Use With:2/3A Batteries & Mfg. Part No. 1018C Retainer Cover RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1018 36-1018-ND 57R3958
Product Name SMT Holder for 2/3A Battery Battery Holders, Clips, Contacts Battery Holder, 2/3A Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

For 1 D Cell-1Contact Insulated - 1175 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
2 suppliers
For 3 AA Cell-1Contact Insulated - 1191 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1063TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-244-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Multiple Cell
Number of Cells 2
View Details