Keystone Electronics Corp. 1 C Cell Holder, Polarized 173-P

Description
Part Number: 173-P # of Cells: 1 Cell Size: C Material: Aluminum Mounting: Rivet
Request a Quote
Description
Part Number: 173-P # of Cells: 1 Cell Size: C Material: Aluminum Mounting: Rivet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1 C Cell Holder, Polarized - 173-P - Keystone Electronics Corp.
New Hyde Park, NY, USA
1 C Cell Holder, Polarized
173-P
1 C Cell Holder, Polarized 173-P
Part Number: 173-P # of Cells: 1 Cell Size: C Material: Aluminum Mounting: Rivet

Part Number: 173-P

  • # of Cells: 1
  • Cell Size: C
  • Material: Aluminum
  • Mounting: Rivet
Buy Now

Technical Specifications

  Keystone Electronics Corp.
Product Category Battery Holders
Product Number 173-P
Product Name 1 C Cell Holder, Polarized
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

1 N or 12V Cell Holder, PC with Ribbon - 2470RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1081 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
THM Polarized Holder for Dual 18650 Batteries - 1049P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Tin Nickel Plate) on T&R - 1071TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers