Keystone Electronics Corp. THM Holder for 20mm Cell-Tin Nickel Plate 3003

Description
Part Number: 3003 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 3003 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 20mm Cell-Tin Nickel Plate - 3003 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 20mm Cell-Tin Nickel Plate
3003
THM Holder for 20mm Cell-Tin Nickel Plate 3003
Part Number: 3003 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder

Part Number: 3003

  • # of Cells: 1
  • Battery Reference: 2020, 2025, 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
 - 2197960 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through-hole SMD coin cell holders which utilise PCB tracking for -ve contact For Battery Size = CR2016, CR2025, CR2032 Number of Cells = 1 Mount = PCB Type = Contact Maximum Cell Diameter = 20mm Dimensions = 19.9 x 21.1 x 6.7mm Terminal Contact Type = Top Spring Arm Terminal Contact Material = Phosphor Bronze

Through-hole SMD coin cell holders which utilise PCB tracking for -ve contact
For Battery Size = CR2016, CR2025, CR2032
Number of Cells = 1
Mount = PCB
Type = Contact
Maximum Cell Diameter = 20mm
Dimensions = 19.9 x 21.1 x 6.7mm
Terminal Contact Type = Top Spring Arm
Terminal Contact Material = Phosphor Bronze

Supplier's Site
Battery Holders, Clips, Contacts - 36-3003-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3003-ND
Battery Holders, Clips, Contacts 36-3003-ND
Battery Retainer Coin, 20.0mm 1 Cell PC Pin

Battery Retainer Coin, 20.0mm 1 Cell PC Pin

Buy Now Datasheet
Contact; 20 mm; 20 mm; Phosphor Bronze;Nickel Plate; Thru Hole Mount - 70181638 - Allied Electronics, Inc.
Fort Worth, TX, USA
Contact; 20 mm; 20 mm; Phosphor Bronze;Nickel Plate; Thru Hole Mount
70181638
Contact; 20 mm; 20 mm; Phosphor Bronze;Nickel Plate; Thru Hole Mount 70181638
Designed for memory back-up and stand-by applications, these contacts permit quick and easy coin cell replacement and installation. Eliminating “soldered-in” cells, computer, video, telecommunication and similar PCB based product users now have a reliable, “no tools required” method for changing batteries.

Designed for memory back-up and stand-by applications, these contacts permit quick and easy coin cell replacement and installation. Eliminating “soldered-in” cells, computer, video, telecommunication and similar PCB based product users now have a reliable, “no tools required” method for changing batteries.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 3003 2197960 36-3003-ND 70181638
Product Name THM Holder for 20mm Cell-Tin Nickel Plate Battery Holders, Clips, Contacts Contact; 20 mm; 20 mm; Phosphor Bronze;Nickel Plate; Thru Hole Mount
Type Plastic Holder Coin Cell Holder; Contact Coin Cell Holder; Retainer Metal Holder
Material Phosphor Bronze Phosphor Bronze
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

 - 6141898 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Retainer Cover
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
DL223 -6V Battery Holder, PC - 224 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
2 suppliers
1 AAA Cell Holder, PC with Ribbon - 2466RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) - 1091 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers