Keystone Electronics Corp. For 9 Volt Alkaline Cells 1290-79

Description
Part Number: 1290-79 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Holder For Alkaline 9 Volt cells Battery thicknesses over .640 [16.26]
Request a Quote Datasheet
Description
Part Number: 1290-79 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Holder For Alkaline 9 Volt cells Battery thicknesses over .640 [16.26]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 9 Volt Alkaline Cells - 1290-79 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 9 Volt Alkaline Cells
1290-79
For 9 Volt Alkaline Cells 1290-79
Part Number: 1290-79 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Holder For Alkaline 9 Volt cells Battery thicknesses over .640 [16.26]

Part Number: 1290-79

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
  • For Alkaline 9 Volt cells Battery thicknesses over .640 [16.26]
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1290-79-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1290-79-ND
Battery Holders, Clips, Contacts 36-1290-79-ND
Battery Holder (Open) 9V 1 Cell Solder Lug

Battery Holder (Open) 9V 1 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1290-79 36-1290-79-ND
Product Name For 9 Volt Alkaline Cells Battery Holders, Clips, Contacts
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Molded 9 Volt T Style Strap-6
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
2 suppliers
2 C Cell- 1 Contact Grounded - 1185 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
THM Holder for Dual AA Batteries - 1013 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
THM Holder for 12mm Cell-Tin Nickel Plate - 3001 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
4 suppliers