Keystone Electronics Corp. THM Holder for 11.6mm Cell-Tin Nickel Plated 2997

Description
Part Number: 2997 # of Cells: 1 Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254 Cell Size: 11.6mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 2997 # of Cells: 1 Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254 Cell Size: 11.6mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 11.6mm Cell-Tin Nickel Plated - 2997 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 11.6mm Cell-Tin Nickel Plated
2997
THM Holder for 11.6mm Cell-Tin Nickel Plated 2997
Part Number: 2997 # of Cells: 1 Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254 Cell Size: 11.6mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder

Part Number: 2997

  • # of Cells: 1
  • Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254
  • Cell Size: 11.6mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
 - 6142330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Designed for memory back-up applications (installation and replacement of button cell batteries on printed circuits), these low-profile battery retainers are available in two versions: through-hole type and PCB type. Resistant to shock and vibrations. Bottom negative contacts are also available. For Battery Size = Coin Cell Number of Cells = 1 Mount = PCB Type = Contact Maximum Cell Diameter = 11.6mm Dimensions = 13.2 x 12.7 x 6.1mm Terminal Contact Type = Top Spring Arm Terminal Contact Material = Phosphor Bronze

Designed for memory back-up applications (installation and replacement of button cell batteries on printed circuits), these low-profile battery retainers are available in two versions: through-hole type and PCB type. Resistant to shock and vibrations. Bottom negative contacts are also available.
For Battery Size = Coin Cell
Number of Cells = 1
Mount = PCB
Type = Contact
Maximum Cell Diameter = 11.6mm
Dimensions = 13.2 x 12.7 x 6.1mm
Terminal Contact Type = Top Spring Arm
Terminal Contact Material = Phosphor Bronze

Supplier's Site
Battery Holders, Clips, Contacts - 36-2997-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2997-ND
Battery Holders, Clips, Contacts 36-2997-ND
Battery Retainer Coin, 11.6mm 1 Cell PC Pin

Battery Retainer Coin, 11.6mm 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2997 6142330 36-2997-ND
Product Name THM Holder for 11.6mm Cell-Tin Nickel Plated Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Contact Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

DL223 -6V Battery Holder, PC - 224 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
2 suppliers
Battery Clip, AAAA Cell, Steel - 251 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Cell Capacity Single Cell
View Details
2 suppliers
Aluminum Battery Holder, NEDA 210 - 184 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
2 suppliers
Molded 9 Volt I Style Strap-6
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
3 suppliers