Keystone Electronics Corp. X Syle Dual 9 Volt Battery Strap-wired in Series 229

Description
Part Number: 229 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 1604, 1604A, 1604C, 1604D, 1604LC, 1604M, 1604NC, 1619M Cell Size: 9 Volt Material: Fibre Mounting: Wire Leads Type: Strap Wired in Series
Request a Quote Datasheet
Description
Part Number: 229 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 1604, 1604A, 1604C, 1604D, 1604LC, 1604M, 1604NC, 1619M Cell Size: 9 Volt Material: Fibre Mounting: Wire Leads Type: Strap Wired in Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
X Syle Dual 9 Volt Battery Strap-wired in Series - 229 - Keystone Electronics Corp.
New Hyde Park, NY, USA
X Syle Dual 9 Volt Battery Strap-wired in Series
229
X Syle Dual 9 Volt Battery Strap-wired in Series 229
Part Number: 229 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 1604, 1604A, 1604C, 1604D, 1604LC, 1604M, 1604NC, 1619M Cell Size: 9 Volt Material: Fibre Mounting: Wire Leads Type: Strap Wired in Series

Part Number: 229

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, NEDA 1604, 1604A, 1604C, 1604D, 1604LC, 1604M, 1604NC, 1619M
  • Cell Size: 9 Volt
  • Material: Fibre
  • Mounting: Wire Leads
  • Type: Strap
  • Wired in Series
Buy Now
Battery Holders, Clips, Contacts - 36-229-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-229-ND
Battery Holders, Clips, Contacts 36-229-ND
"Battery Connector, Snap 9V 2 Cell Wire Leads - 7"" (177.8mm)"

"Battery Connector, Snap 9V 2 Cell Wire Leads - 7"" (177.8mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 229 36-229-ND
Product Name X Syle Dual 9 Volt Battery Strap-wired in Series Battery Holders, Clips, Contacts
Material Fibre
Cell Capacity Multiple Cell Multiple Cell
Number of Cells 2 2
Mounting Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 2/3A Battery - 1029 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers
THM Holder for 11.6mm Cell-Tin Nickel Plated - 2997 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for ML414 Coin Cell - 2994 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1093 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers