Keystone Electronics Corp. SMT Holder for 6.8mm Cell-Tin Nickel Plated on T&R 2998TR

Description
Part Number: 2998TR # of Cells: 1 Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT Cell Size: 6.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote
Description
Part Number: 2998TR # of Cells: 1 Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT Cell Size: 6.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2998TR is a surface mount coin cell retainer for 6.8mm batteries, constructed from 0.010 inch (0.25 mm) phosphor bronze with tin-nickel plating. It features a solder tail designed for increased joint strength and is available on tape and reel with 24 mm tape width, 12 mm pitch, and 13 inch reels holding 1000 pieces. The retainer securely holds batteries against shock and vibration while maintaining low contact resistance through reliable spring tension. It is compatible with battery types MC621, V364, SC621, DR13H, D377, and V13AT.

Datasheet Summary
Powered by GS/AI

2998TR is a surface mount coin cell retainer for 6.8mm batteries, constructed from 0.010 inch (0.25 mm) phosphor bronze with tin-nickel plating. It features a solder tail designed for increased joint strength and is available on tape and reel with 24 mm tape width, 12 mm pitch, and 13 inch reels holding 1000 pieces. The retainer securely holds batteries against shock and vibration while maintaining low contact resistance through reliable spring tension. It is compatible with battery types MC621, V364, SC621, DR13H, D377, and V13AT.

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 6.8mm Cell-Tin Nickel Plated on T&R - 2998TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 6.8mm Cell-Tin Nickel Plated on T&R
2998TR
SMT Holder for 6.8mm Cell-Tin Nickel Plated on T&R 2998TR
Part Number: 2998TR # of Cells: 1 Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT Cell Size: 6.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 2998TR

  • # of Cells: 1
  • Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT
  • Cell Size: 6.8mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2998TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2998TR-ND
Battery Holders, Clips, Contacts 36-2998TR-ND
Battery Retainer Coin, 6.8mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 6.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2998DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2998DKR-ND
Battery Holders, Clips, Contacts 36-2998DKR-ND
Battery Retainer Coin, 6.8mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 6.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2998CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2998CT-ND
Battery Holders, Clips, Contacts 36-2998CT-ND
Battery Retainer Coin, 6.8mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 6.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, 1 Cell, Smd; Battery Sizes Accepted Keystone - 99H6783 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 1 Cell, Smd; Battery Sizes Accepted Keystone
99H6783
Battery Holder, 1 Cell, Smd; Battery Sizes Accepted Keystone 99H6783
BATTERY HOLDER, 1 CELL, SMD; Battery Sizes Accepted:Coin Cell - 6.8mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, 1 CELL, SMD; Battery Sizes Accepted:Coin Cell - 6.8mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2998TR 36-2998TR-ND 99H6783
Product Name SMT Holder for 6.8mm Cell-Tin Nickel Plated on T&R Battery Holders, Clips, Contacts Battery Holder, 1 Cell, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (3 Volt) Holder for (1) 2477 Cell - 1025-7 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell; Multiple Cell
View Details
4 suppliers
Aluminum Battery Holder, NEDA 215 - 177 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers
Holder for dual 18650 Battery w/ Solder Tail - 1047 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Holder for Dual 18650 Batteries - 1048 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers