Keystone Electronics Corp. For 1 AA Cell-All Contacts Insulated 2139

Description
Part Number: 2139 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 2139 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 1 AA Cell-All Contacts Insulated - 2139 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 1 AA Cell-All Contacts Insulated
2139
For 1 AA Cell-All Contacts Insulated 2139
Part Number: 2139 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder

Part Number: 2139

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2139-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2139-ND
Battery Holders, Clips, Contacts 36-2139-ND
Battery Holder (Open) AA 1 Cell Solder Lug

Battery Holder (Open) AA 1 Cell Solder Lug

Buy Now Datasheet
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone - 59K0342 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone
59K0342
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone 59K0342
BATTERY HOLDER, AA, PANEL; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, AA, PANEL; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2139 36-2139-ND 59K0342
Product Name For 1 AA Cell-All Contacts Insulated Battery Holders, Clips, Contacts Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open)
Material Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1081TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Auto-In/EZ-Out) Holder for 2032 Cell on T&R - 1070TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PA9T
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-1087-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell
Number of Cells 1
View Details
Battery Holders, Clips, Contacts - 36-179-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details