Keystone Electronics Corp. 6 AA Holder, Solder Lug 193

Description
Part Number: 193 # of Cells: 6 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 193 # of Cells: 6 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6 AA Holder, Solder Lug - 193 - Keystone Electronics Corp.
New Hyde Park, NY, USA
6 AA Holder, Solder Lug
193
6 AA Holder, Solder Lug 193
Part Number: 193 # of Cells: 6 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 193

  • # of Cells: 6
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-193-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-193-ND
Battery Holders, Clips, Contacts 36-193-ND
Battery Holder (Open) AA 6 Cell Solder Lug

Battery Holder (Open) AA 6 Cell Solder Lug

Buy Now Datasheet
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 6; Eyelet - 70182729 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 6; Eyelet
70182729
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 6; Eyelet 70182729
Battery Holder, AA Battery Size, Aluminum Body Material, Screw Mount, Eyelet Contact Type Holders: Available with solder lugs, PC lugs or series connections. Ideal for alkaline, carbon, zinc, NiMH, NiCd and lithium cells. Moisture proof, resin impregnated fibre insulating washers.

Battery Holder, AA Battery Size, Aluminum Body Material, Screw Mount, Eyelet Contact Type
Holders: Available with solder lugs, PC lugs or series connections.
Ideal for alkaline, carbon, zinc, NiMH, NiCd and lithium cells. Moisture proof, resin impregnated fibre insulating washers.

Supplier's Site
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone - 60K7093 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone
60K7093
Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone 60K7093
BATTERY HOLDER, AA, PANEL; Battery Sizes Accepted:AA; No. of Batteries:6; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY HOLDER, AA, PANEL; Battery Sizes Accepted:AA; No. of Batteries:6; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 193 36-193-ND 70182729 60K7093
Product Name 6 AA Holder, Solder Lug Battery Holders, Clips, Contacts Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; Screw Mount; 6; Eyelet Battery Holder, Aa, Panel; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Vinyl 9 Volt T Style Strap-4
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-1076-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Mounting Surface Mount
View Details
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Tin Nickel Plate) - 1073 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1082TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers